EN
  • EN
  • DE

NCP1382G

Part No NCP1382G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - ACDC Converters,Offline Switchers
Manufacturer ON Semiconductor
Win Source Part Number 332986-NCP1382G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP1382G CAD Model

Description

ON Semiconductor NCP1382G: High-Efficiency PWM Controller

The NCP1382G is a versatile PWM controller designed by ON Semiconductor, engineered to cater to the demanding requirements of high-performance power supply systems. This integrated circuit is specifically tailored for applications that necessitate efficient and reliable power conversion, such as switch-mode power supplies (SMPS), AC-DC adapters, and various offline power solutions.

At the heart of the NCP1382G's functionality is its advanced fixed-frequency current-mode architecture. This design enables precise output regulation and fast transient response, ensuring that the power supply delivers consistent performance even under varying load conditions. The controller integrates a high-voltage startup circuit, which allows the power supply to start up promptly and efficiently, minimizing standby power consumption and contributing to the overall energy efficiency of the end application.

The NCP1382G also boasts an array of protective features that safeguard the power supply and the end equipment against a multitude of potential faults. These include overvoltage protection (OVP), overcurrent protection (OCP), and short-circuit protection (SCP). With these protections in place, the controller helps to extend the lifespan of the power supply and maintain the safety of the system it powers.

To further enhance its efficiency, the NCP1382G incorporates a frequency foldback feature that reduces switching losses by lowering the operational frequency under light load conditions. This feature is particularly beneficial in applications where energy conservation is paramount, such as in Energy Star-compliant devices.

Additionally, the NCP1382G is designed with a built-in soft-start function, which gradually ramps up the output voltage to prevent abrupt inrush currents at startup. This contributes to the stability and reliability of the power supply during the initial power-on phase.

ON Semiconductor's commitment to quality is evident in the NCP1382G, making it a smart choice for designers seeking a high-efficiency PWM controller that combines performance, protection, and power conservation in a single package. The controller is available in a compact surface-mount package, which is suitable for space-constrained applications and allows for streamlined integration into various electronic assemblies.

You May Also Be Interested in

Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess