EN
  • EN
  • DE

NCP1380BDR2G

Part No NCP1380BDR2G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC REG CTRLR FLYBK ISO PWM 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Output Isolation Isolated
Topology Flyback
Voltage - Start Up 17V
Supply Voltage - Operating 9 V to 28 V
Fault Protection Current Limiting, Over Temperature, Over Voltage, Short Circuit
Control Operating Temperature -40°C to 150°C (TJ)
Case / Package 8-SOIC
Mounting Surface Mount
Win Source Part Number 024932-NCP1380BDR2G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian NCP1380BDR2G CAD Model

Description

ON Semiconductor NCP1380BDR2G Product Overview

The NCP1380BDR2G is a high-performance, fixed-frequency, current-mode controller integrated circuit (IC) designed for high-efficiency, offline flyback and forward converters by ON Semiconductor. This versatile IC targets a wide array of power conversion applications, including AC-DC adapters, offline battery chargers, auxiliary power supplies, and LED drivers.

Key Features

  • Fixed Frequency Operation: The NCP1380BDR2G operates at a fixed frequency, providing a stable switching frequency that simplifies the design of the magnetic components and the noise filtering.
  • Current-Mode Control: This control method offers excellent output load regulation, simplified loop compensation, and inherent protection against short-circuit conditions.
  • High-Voltage Startup: With an integrated high-voltage startup circuit, the NCP1380BDR2G ensures a quick and efficient start-up, reducing power consumption.
  • Auto-Recovery Overload Protection: The device incorporates overload protection that automatically recovers, enhancing system reliability without the need for manual intervention.
  • Frequency Foldback: In response to an overload or short-circuit event, the IC reduces its switching frequency to minimize power dissipation and prevent overheating.
  • Adjustable Overcurrent Protection: Designers can set the level of overcurrent protection to match the requirements of their specific application, ensuring safe operation under varying load conditions.

Applications

The NCP1380BDR2G is suitable for a range of applications that require efficient power conversion. Its robust feature set and high level of integration make it ideal for:

  • Power supplies for consumer electronics
  • Standby and auxiliary power supplies
  • LED lighting and drivers
  • Offline battery chargers
  • Energy-efficient AC-DC adapters

Package and Availability

The NCP1380BDR2G is offered in a compact SOIC-8 package, which is well-suited for space-constrained applications. This product is part of ON Semiconductor's commitment to providing energy-efficient power management solutions and is available for order through their network of distributors and online retailers.

You May Also Be Interested in

Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5707 $51.3630
215+ $0.4683 $100.6845
335+ $0.4537 $151.9895
460+ $0.4390 $201.9400
590+ $0.4244 $250.3960
790+ $0.3805 $300.5950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess