EN
  • EN
  • DE

NCP1340B6DR2G

Part No NCP1340B6DR2G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH FLYBACK 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 35 Weeks
Features Converter Offline Flyback Topology - 8-SOIC
Manufacturer ON Semiconductor
Package Reel - TR
Supply Voltage 9V ~ 28V
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name NCP1340
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 928798-NCP1340B6DR2G
Ultra Librarian 3D Model Ultra Librarian NCP1340B6DR2G CAD Model

Description

ON Semiconductor NCP1340B6DR2G Product Overview

The NCP1340B6DR2G from ON Semiconductor is a high-performance, fixed-frequency, current-mode controller designed for high-efficiency AC-DC power supplies. This versatile component is particularly well-suited for applications such as offline battery chargers, adapters, and power supplies for consumer electronics, where energy efficiency and reliability are of utmost importance.

Key Features

  • Quasi-Resonant Operation: The NCP1340B6DR2G operates in a quasi-resonant mode, which minimizes switching losses by ensuring that the switch (typically a MOSFET) only turns on when the voltage across it is at a minimum. This feature significantly enhances overall efficiency, especially in light-load conditions.
  • Frequency Foldback: To further improve efficiency during light loads, the device implements frequency foldback, which reduces the switching frequency to lower the power consumption when the load decreases.
  • Adjustable Overcurrent Protection: The component includes an adjustable overcurrent protection feature, safeguarding the power supply and the load from excessive current conditions.
  • Brown-Out Protection: The NCP1340B6DR2G is equipped with brown-out protection, which ensures stable operation during conditions of undervoltage, thereby preventing power supply failure.
  • Soft-Start Mechanism: A built-in soft-start mechanism limits inrush current during startup, contributing to the longevity of the power supply and reducing stress on the electrical components.

Applications

  • Offline Battery Chargers
  • AC-DC Adapters for Consumer Electronics
  • Standby and Auxiliary Power Supplies
  • Green Power Supply Solutions

Package and Quality

The NCP1340B6DR2G comes in a compact 6-pin TSOP package, making it suitable for space-constrained applications. ON Semiconductor is known for its commitment to quality, and this product is no exception. It is designed to meet the rigorous standards required by the industry, ensuring reliability and performance in a wide range of operating conditions.

Integrating the NCP1340B6DR2G into your power supply design can lead to a significant improvement in efficiency, reliability, and performance, making it an excellent choice for modern, energy-conscious electronic applications.

You May Also Be Interested in

Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2187 $54.8415
100+ $1.0000 $100.0000
155+ $0.9688 $150.1640
215+ $0.9375 $201.5625
280+ $0.9063 $253.7640
370+ $0.8125 $300.6250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 850 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess