EN
  • EN
  • DE

NCP1294EDR2G

Part No NCP1294EDR2G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC PWM CTLR FLYBACK 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Output Isolation Isolated
Topology Boost, Flyback, Forward
Voltage - Start Up 4.6V
Supply Voltage - Operating 3.8 V to 15 V
Duty Cycle 85%
Frequency - Switching 1MHz
Fault Protection Current Limiting, Over Temperature, Over Voltage
Control Features Frequency Control, Soft Start, Sync
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 16-SOIC
Mounting Surface Mount
Win Source Part Number 1081967-NCP1294EDR2G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP1294EDR2G CAD Model

Description

ON Semiconductor NCP1294EDR2G Product Overview

The NCP1294EDR2G is a high-performance, fixed-frequency, current-mode controller designed by ON Semiconductor for a wide range of power conversion applications. This controller is particularly suitable for AC-DC adapters, open-frame power supplies, and DC-DC converters that require efficient and reliable operation. The NCP1294EDR2G integrates a multitude of features to enhance system performance and simplify design processes for engineers.

Key Features

  • Adjustable Switching Frequency: The device offers an adjustable switching frequency that can be set up to 500 kHz, allowing designers to optimize the performance of their power supply for specific applications.
  • Current-Mode Control: With current-mode control, the NCP1294EDR2G provides excellent output load regulation and a simpler loop compensation compared to voltage-mode control.
  • Internal Ramp Compensation: To ensure stability across various operating conditions, the controller includes internal ramp compensation.
  • Frequency Foldback: The frequency foldback feature helps improve efficiency at light loads by reducing the switching frequency, thus minimizing switching losses.
  • Overvoltage Protection: This device incorporates overvoltage protection to safeguard the power supply and the load in the event of an overvoltage condition.
  • Built-in Soft-Start: The NCP1294EDR2G has a built-in soft-start function that limits inrush current during startup, enhancing the reliability of the power supply.
  • Thermal Shutdown: An integrated thermal shutdown feature provides additional protection by turning off the controller if the internal temperature exceeds a safe threshold.

Applications

The versatility of the NCP1294EDR2G makes it an ideal choice for a variety of applications, including:

  • Offline power supplies
  • AC-DC adapters for laptops, gaming consoles, and other electronics
  • DC-DC converters for distributed power systems
  • LED drivers and power supplies
  • Telecom and networking power systems

With its robust feature set and ON Semiconductor's commitment to quality, the NCP1294EDR2G stands out as a reliable and efficient solution for power management challenges. Whether you're designing a new power supply or upgrading an existing one, the NCP1294EDR2G offers the performance and features that modern applications demand.

You May Also Be Interested in

Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess