EN
  • EN
  • DE

NCP1255AD65R2G

Part No NCP1255AD65R2G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description Current-Mode PWM Controller for Off-line Power Supplies featuring Peak Power Excursion
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel - TR
Output Isolation Isolated
Internal Switch(s) No
Topology Flyback
Voltage - Start Up 18V
Supply Voltage 8.8 V ~ 35 V
Duty Cycle 80%
Frequency - Switching 65kHz
Fault Protection Over Load, Over Power, Over Voltage, Short Circuit
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Mounting SMD
Win Source Part Number 1230028-NCP1255AD65R2G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name NCP1255
Introduction Date March 05, 2013
ECCN EAR99
Halogen Free Compliant
Ultra Librarian 3D Model Ultra Librarian NCP1255AD65R2G CAD Model

Description

The NCP1255AD65R2G is a high-performance, fixed-frequency, current-mode controller designed by ON Semiconductor for AC-DC converters. This integrated circuit (IC) is specifically tailored for the robust demands of off-line power supplies, including those found in adapters, open-frame power supplies, and LCD monitors. Its advanced features and compact design make it a popular choice for engineers looking to optimize power efficiency and reliability in their applications.

Key Features

  • Current-Mode Operation: The NCP1255AD65R2G operates using current-mode control, providing excellent transient response and simplified loop compensation.
  • Adjustable Switching Frequency: The device offers an adjustable switching frequency up to 170 kHz, allowing designers to fine-tune their power supply for optimal efficiency and reduced EMI.
  • High-Voltage Startup: A built-in high-voltage startup circuit ensures a quick and efficient power-up sequence, reducing standby power consumption.
  • Frequency Foldback: To enhance efficiency at light loads, the IC incorporates frequency foldback, which reduces the switching frequency under light-load conditions.
  • Auto-Recovery Protections: The NCP1255AD65R2G is equipped with multiple protection features, including overvoltage, overload, and short circuit protections, which help to prevent damage to the power supply and the end application.

Applications

The versatility of the NCP1255AD65R2G makes it suitable for a wide range of applications. It is particularly well-suited for:

  • AC/DC adapters for laptops, smartphones, and other portable devices
  • Open-frame switching power supplies
  • Power supplies for LCD TVs and monitors
  • Standby and auxiliary power supplies

Package and Availability

The NCP1255AD65R2G comes in a compact SOIC-16 package, offering a space-saving solution for power supply designs. The package is designed to meet the stringent requirements of industrial temperature ranges and is available for order through ON Semiconductor's distribution network.

Conclusion

ON Semiconductor's NCP1255AD65R2G current-mode controller is an efficient solution for designers looking to enhance the performance of their power supply designs. With its robust feature set and versatile applications, it stands out as a reliable and efficient choice for a variety of power management needs.

You May Also Be Interested in

Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess