EN
  • EN
  • DE

NCP1252APG

Part No NCP1252APG
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH MULT TOP 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
Mfr ON Semiconductor
Package Tube
Product Status Obsolete
Output Isolation Isolated
Internal Switch(s) No
Topology Flyback, Forward
Voltage - Start Up 10 V
Voltage - Supply (Vcc/Vdd) 9V ~ 28V
Duty Cycle 48%
Frequency - Switching Up to 500kHz
Fault Protection Current Limiting
Control Features Frequency Control, Soft Start
Temperature Range - Operating -25°C ~ 125°C (TJ)
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Mounting Type Through Hole
Base Product Number NCP1252
Standard Package 50 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 747893-NCP1252APG
Ultra Librarian 3D Model Ultra Librarian NCP1252APG CAD Model

Description

Product Overview: NCP1252APG from ON Semiconductor

The NCP1252APG is a highly integrated PWM controller designed by ON Semiconductor, renowned for its efficiency and reliability in switch-mode power supplies. This advanced controller is specifically tailored for AC-DC power applications, aiming to meet the growing demand for energy-efficient and compact power solutions. With its fixed-frequency current mode architecture, the NCP1252APG offers a robust platform for designing a wide range of power supplies, including adapters, open-frame power supplies, and offline battery chargers.

At the heart of the NCP1252APG's design is its ability to operate across a wide voltage range, which is essential for accommodating different power requirements. The controller features an adjustable turn-on and turn-off threshold capability, which ensures that the power supply can adapt to various input voltage conditions while maintaining optimal performance. This adaptability is a key factor in the NCP1252APG's popularity among power supply designers.

The NCP1252APG incorporates a range of protective features to enhance the safety and longevity of the power supplies it controls. These include overvoltage protection (OVP), overcurrent protection (OCP), and a brown-out feature that guards against undervoltage conditions. Additionally, the controller offers an auto-recovery function that can help the power supply to resume normal operation after fault conditions have been cleared.

ON Semiconductor has designed the NCP1252APG with a skip-cycle mode, which significantly improves the efficiency of the power supply at light loads. This feature is particularly important for meeting energy-saving standards and reducing power consumption when the connected devices are in standby mode or operating at lower power levels.

The NCP1252APG comes in a compact DIP-8 package, making it suitable for space-constrained applications while still providing ease of integration into various circuit designs. Its robust design and comprehensive feature set make the NCP1252APG an excellent choice for engineers looking to create reliable and efficient power supplies for a range of electronic devices.

With the NCP1252APG, ON Semiconductor continues to demonstrate its commitment to innovation and excellence in power management technology, offering a versatile and efficient solution that meets the stringent requirements of modern electronic equipment.

You May Also Be Interested in

Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess