EN
  • EN
  • DE

NCP12510DSN65T1G

Part No NCP12510DSN65T1G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description CURRENT-MODE PWM CONTROLLER FOR / Converter Offline Flyback Topology 65kHz 6-TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches
Mfr ON Semiconductor
Series -
Package Tape & Reel
Output Isolation Isolated
Internal Switch(s) No
Voltage - Breakdown -
Topology Flyback
Voltage - Start Up 1.9 V
Voltage - Supply (Vcc/Vdd) 8.9V ~ 20V
Duty Cycle 80%
Frequency - Switching 65kHz
Fault Protection Current Limiting, Over Voltage
Control Features Soft Start
Temperature Range - Operating 150°C (TJ)
Package / Case SOT-23-6 Thin, TSOT-23-6
Supplier Device Package 6-TSOP
Mounting Type Surface Mount
Base Product Number NCP12510
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 3,000 pcs
Win Source Part Number 1383011-NCP12510DSN65T1G
Ultra Librarian 3D Model Ultra Librarian NCP12510DSN65T1G CAD Model

Description

The NCP12510DSN65T1G is a high-performance, fixed-frequency current-mode controller designed by ON Semiconductor for AC-DC converters. This versatile component integrates a range of features that enhance the reliability and efficiency of power supply systems, making it an ideal choice for a wide array of applications, including adapters, open-frame power supplies, and other power conversion applications.

Key Features

  • High-Efficiency Operation: The NCP12510DSN65T1G is engineered to provide high efficiency, which is crucial for reducing energy consumption and heat generation in power supply units.
  • Current-Mode Control: This controller operates using current-mode control that offers excellent transient response and simplified loop compensation over the entire voltage range.
  • Frequency Foldback: To enhance efficiency at light loads, the NCP12510DSN65T1G includes a frequency foldback feature that reduces switching losses by lowering the operating frequency.
  • Adjustable Overcurrent Protection: The built-in adjustable overcurrent protection ensures that the power supply is safeguarded against excessive current, thus improving the overall safety and longevity of the device.
  • Auto-Recovery Overvoltage Protection: It also offers auto-recovery overvoltage protection, which helps to protect the connected load and the power supply from voltage spikes.

Applications

The controller's robust design and integrated features make it suitable for a variety of applications, including:

  • Offline Adapters
  • Open Frame Switching Power Supplies
  • Standby and Auxiliary Power Supplies
  • Consumer Electronics
  • Office Equipment Power Supplies

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the NCP12510DSN65T1G is no exception. It is manufactured with the highest quality standards and is designed to meet the rigorous demands of the electronics industry. The device's reliability is further enhanced by its thermal shutdown feature, which prevents overheating and potential damage to the IC and connected components.

Environmental Compliance

The NCP12510DSN65T1G is also environmentally friendly, complying with RoHS (Restriction of Hazardous Substances) directives, which means it is free from certain hazardous materials commonly used in electronic equipment.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us
Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4657 $51.2270
265+ $0.3821 $101.2565
410+ $0.3702 $151.7820
560+ $0.3583 $200.6480
725+ $0.3463 $251.0675
970+ $0.3105 $301.1850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,917 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess