EN
  • EN
  • DE

NCP1249AD65R2G

Part No NCP1249AD65R2G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH FLYBACK 9SOIC / Converter Offline Flyback Topology 65kHz 9-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches
Manufacturer onsemi
Packaging Reel - TR
Product Status Obsolete
Output Isolation Isolated
Internal Switch(s) No
Topology Flyback
Voltage - Start Up 18 V
Voltage - Supply (Vcc/Vdd) 10V ~ 30V
Duty Cycle 80%
Frequency - Switching 65kHz
Fault Protection Over Load, Over Power, Over Temperature, Over Voltage, Short Circuit
Temperature Range - Operating -40°C ~ 125°C (TJ)
Case / Package 10-SOP (0.154", 3.90mm Width), 9 Leads
Supplier Device Package 9-SOIC
Mounting Surface Mount
Base Product Number NCP1249
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ONSONSNCP1249AD65R2G,2156-NCP1249AD65R2G-ONTR
Standard Package 2,500
Win Source Part Number 1316403-NCP1249AD65R2G
Ultra Librarian 3D Model Ultra Librarian NCP1249AD65R2G CAD Model

Description

ON Semiconductor NCP1249AD65R2G - Product Overview

The NCP1249AD65R2G is a high-performance, fixed-frequency current-mode controller designed by ON Semiconductor, a leader in energy-efficient innovations. This integrated circuit is specifically engineered for AC-DC power supply applications that demand a high level of reliability and efficiency. The NCP1249AD65R2G is part of ON Semiconductor's extensive range of power management solutions and stands out for its robust design and versatile features.

Key Features

  • Fixed-Frequency Operation: This controller operates at a fixed frequency, providing a stable switching frequency which simplifies the design of the magnetic components in the power supply.
  • Current-Mode Control: The current-mode control offers excellent transient response and simplifies loop compensation while providing inherent protection against short circuits.
  • High-Voltage Startup: With an integrated high-voltage startup circuit, the NCP1249AD65R2G ensures a rapid and smooth startup, reducing the stress on the system during the power-up sequence.
  • Frequency Foldback: The frequency foldback feature helps in maintaining high efficiency across a wide range of load conditions by reducing the switching frequency under light load conditions.
  • Adjustable Overcurrent Protection: Users can set the level of overcurrent protection to match specific application requirements, enhancing the safety and durability of the power supply.

Applications

The NCP1249AD65R2G is ideal for a variety of power supply applications, including but not limited to:

  • AC/DC adapters for laptops and personal electronics
  • Offline battery chargers
  • Standby and auxiliary power supplies
  • LED lighting drivers

Quality and Environmental Compliance

ON Semiconductor is committed to providing environmentally friendly solutions. The NCP1249AD65R2G is designed to meet various international standards, ensuring compliance with environmental regulations and promoting sustainability in electronic designs.

Conclusion

The NCP1249AD65R2G from ON Semiconductor is an exemplary solution for designers looking to enhance the performance and efficiency of their power supplies. With its current-mode control, fixed-frequency operation, and a suite of protective features, this controller is a reliable choice for a wide range of power applications.

You May Also Be Interested in

ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess