EN
  • EN
  • DE

NCP1247BD100R2G

Part No NCP1247BD100R2G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH FLYBACK 7SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Converter Offline Flyback Topology 100kHz 7-SOIC
Manufacturer ON Semiconductor
Package Reel - TR
Supply Voltage 8.9V ~ 28V
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width), 7 Leads
Case / Package 7-SOIC
Family Name NCP1247
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number NCP1247BD100R2GOSCT, NCP1247BD100R2GOSTR, NCP1247BD100R2G-ND, NCP1247BD100R2GOSDKR
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 928788-NCP1247BD100R2G
Ultra Librarian 3D Model Ultra Librarian NCP1247BD100R2G CAD Model

Description

ON Semiconductor NCP1247BD100R2G

The NCP1247BD100R2G is a high-performance fixed-frequency current-mode controller designed by ON Semiconductor, a leading provider of semiconductor-based solutions. This product is specifically tailored for AC-DC converters and off-line power supplies, offering a blend of advanced features that enhance both performance and energy efficiency.

Key Features

  • Fixed-Frequency Operation: The device operates at a fixed frequency, which simplifies the design of the magnetic components and ensures predictable behavior of the power supply.
  • Current-Mode Control: Provides fast transient response and excellent loop stability, ensuring reliable performance even under changing load conditions.
  • High-Voltage Startup: Equipped with a high-voltage startup circuit, the NCP1247BD100R2G can quickly initiate operations directly from the rectified mains voltage, reducing power consumption and eliminating the need for an additional standby power supply.
  • Frequency Foldback: To enhance efficiency at light loads, the controller reduces its switching frequency, thereby minimizing switching losses and improving overall efficiency.
  • Auto-Recovery Protection: The device features multiple protection mechanisms, including Overvoltage Protection (OVP), Overload Protection (OLP), and Short-Circuit Protection (SCP), which help prevent damage to the power supply and the end application in adverse conditions.
  • Green Mode Operation: When the power demand falls below a predetermined level, the controller enters a 'green mode' where it operates with reduced power consumption, contributing to energy savings and compliance with power conservation standards.

Applications

The NCP1247BD100R2G is ideal for a variety of applications where efficient and reliable power conversion is needed, such as:

  • AC-DC Adapters for Notebooks
  • Offline Battery Chargers
  • Standby Power Supplies
  • LED Drivers
  • Power Supplies for TVs and Monitors

With its robust design and advanced features, the NCP1247BD100R2G from ON Semiconductor is a versatile controller that can address the needs of modern power supply designs, ensuring efficient operation, and contributing to the development of energy-saving electronic products.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
Need more? Email Us
Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess