EN
  • EN
  • DE

NCP1246AD100R2G

Part No NCP1246AD100R2G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFF-LINE CNTRLR PWM CM 8SOIC / Fixed Frequency Current Mode Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Output Isolation Isolated
Internal Switch(s) No
Topology Flyback
Voltage - Start Up 12V
Voltage - Supply (Vcc/Vdd) 8.9V ~ 28V
Duty Cycle 80%
Frequency - Switching 100kHz
Fault Protection Current Limiting, Over Load, Over Power, Over Temperature, Over Voltage
Temperature Range - Operating -40°C ~ 150°C
Manufacturer Package 8-SOIC , 7 Leads
Supplier Device Package 7-SOIC
Mounting Style SMD
Part Number Series NCP1246
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807516-NCP1246AD100R2G
Ultra Librarian 3D Model Ultra Librarian NCP1246AD100R2G CAD Model

Description

ON Semiconductor NCP1246AD100R2G PWM Current-Mode Controller

The NCP1246AD100R2G is a high-performance fixed-frequency current-mode controller designed by ON Semiconductor for a wide range of power conversion applications. This integrated circuit (IC) is particularly well-suited for AC-DC adapters, off-line battery chargers, and a broad array of medium-power offline SMPS (Switched-Mode Power Supplies) that require precise and efficient control.

Key Features

  • Current-Mode Control: The NCP1246AD100R2G utilizes current-mode control to provide excellent output voltage regulation and reduced component count in the power supply design.
  • Frequency Foldback: To enhance efficiency at light loads, the IC incorporates frequency foldback, which also contributes to reduced electromagnetic interference (EMI).
  • Adjustable Overcurrent Protection: The device offers an adjustable overcurrent protection feature, allowing designers to set the threshold to protect the power supply and the load from excessive currents.
  • High-Voltage Startup: With an integrated high-voltage startup circuit, the IC ensures a rapid and reliable start-up directly from the high-voltage rail, minimizing standby power consumption.
  • Auto-Recovery Fault Protection: The NCP1246AD100R2G is equipped with an auto-recovery fault protection mode that enhances system reliability by allowing the power supply to recover from fault conditions such as overvoltage, overload, and short circuit.
  • Frequency Jittering: The built-in frequency jittering feature helps to further reduce EMI, facilitating compliance with regulatory standards.

Applications

  • AC-DC Adapters
  • Off-line Battery Chargers
  • Medium-Power Offline SMPS
  • Consumer Electronics Power Supplies
  • Standby and Auxiliary Power Supplies

The NCP1246AD100R2G is part of ON Semiconductor's commitment to providing energy-efficient power management solutions. Its robust design and comprehensive features make it an ideal choice for engineers looking to optimize their power supply designs for performance, efficiency, and reliability. Packaged in a compact PDIP-7, the NCP1246AD100R2G offers a space-saving solution for modern electronic equipment.

With ON Semiconductor's expertise in power management and conversion, the NCP1246AD100R2G represents a reliable and versatile controller that meets the demands of a variety of power supply applications.

You May Also Be Interested in

Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
Need more? Email Us
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
245+ $0.2069 $50.6905
590+ $0.1697 $100.1230
915+ $0.1644 $150.4260
1,260+ $0.1591 $200.4660
1,630+ $0.1538 $250.6940
2,180+ $0.1379 $300.6220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,580 pieces
MOQ: 245 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess