EN
  • EN
  • DE

NCP1239ED100R2G

Part No NCP1239ED100R2G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH FLYBACK 7SOIC / Converter Offline Flyback Topology 100kHz 7-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers
Mfr onsemi
Package Tape & Reel
Output Isolation Isolated
Internal Switch(s) No
Topology Flyback
Voltage - Start Up 12 V
Supply Voltage - Operating 8.8V ~ 35V
Duty Cycle 80%
Frequency - Switching 100kHz
Fault Protection Current Limiting, Over Load, Over Temperature, Over Voltage
Temperature Range - Operating -40°C ~ 125°C (TJ)
Package / Case 8-SOIC (0.154", 3.90mm Width), 7 Leads
Supplier Device Package 7-SOIC
Mounting SMD (SMT)
Base Product Number NCP1239
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 488-NCP1239ED100R2GCT,488-NCP1239ED100R2GTR,NCP1239ED100R2G-ND,488-NCP1239ED100R2GDKR
Standard Package 2,500
Win Source Part Number 972077-NCP1239ED100R2G
Ultra Librarian 3D Model Ultra Librarian NCP1239ED100R2G CAD Model

Description

The NCP1239ED100R2G is a cutting-edge PWM controller from ON Semiconductor, designed for high-performance power conversion applications. This product is particularly suited for AC-DC power supplies, offering a robust solution for switching power supplies in consumer electronics, computing, and industrial systems.

Key Features

  • Fixed-Frequency Operation: The NCP1239ED100R2G operates at a fixed frequency, providing consistent performance and simplifying the design of the magnetic and filter components.
  • High-Voltage Startup: With its integrated high-voltage startup circuit, this controller allows for a quick and energy-efficient power-up directly from the rectified mains voltage.
  • Frequency Foldback: To enhance efficiency at lighter loads, the NCP1239ED100R2G offers a frequency foldback feature that reduces switching losses by lowering the operating frequency.
  • No-Load Power Consumption: This device is designed to minimize power consumption when no load is present, making it ideal for applications that require compliance with energy-saving regulations.
  • Adjustable Overcurrent Protection: The controller includes an adjustable overcurrent protection feature, ensuring the safety and longevity of the power supply and its connected components.
  • Auto-Recovery Overvoltage Protection: The NCP1239ED100R2G provides auto-recovery overvoltage protection to shield the system from transient voltage spikes and surges.

Applications

The versatility of the NCP1239ED100R2G makes it an excellent choice for a wide range of applications, including:

  • Offline power adapters
  • LED lighting systems
  • Standby and auxiliary power supplies
  • Flat-panel televisions and monitors
  • Desktop and laptop power supplies

Environmental and Quality Certifications

ON Semiconductor is committed to environmental sustainability and quality. The NCP1239ED100R2G is manufactured with these principles in mind, ensuring that the product meets various environmental and quality standards, such as RoHS compliance and lead-free construction.

Conclusion

The ON Semiconductor NCP1239ED100R2G PWM controller is an efficient and reliable solution for modern power supply designs. Its comprehensive feature set and adaptability to various applications make it an ideal choice for designers looking to enhance performance while maintaining energy efficiency and safety.

You May Also Be Interested in

ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5512 $52.3640
225+ $0.4522 $101.7450
345+ $0.4381 $151.1445
475+ $0.4240 $201.4000
615+ $0.4098 $252.0270
820+ $0.3675 $301.3500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess