EN
  • EN
  • DE

NCP1230D165R2G

Part No NCP1230D165R2G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH FLYBACK 7SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Converter Offline Flyback Topology 65kHz 7-SOIC
Manufacturer ON Semiconductor
Package Reel - TR
Part Status Not For New Designs
Supply Voltage 7.7V ~ 18V
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width), 7 Leads
Case / Package 7-SOIC
Family Name NCP1230
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number =NCP1230D165R2GOSCT-ND, NCP1230D165R2G-ND, NCP1230D165R2GOSCT, NCP1230D165R2GOSTR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 886868-NCP1230D165R2G
Ultra Librarian 3D Model Ultra Librarian NCP1230D165R2G CAD Model

Description

ON Semiconductor NCP1230D165R2G Product Overview

The NCP1230D165R2G is a highly integrated power management IC designed by ON Semiconductor, tailored for high-performance applications that require efficient power conversion. This versatile component is part of ON Semiconductor's extensive line of energy-efficient power solutions, aimed at addressing the needs of modern electronic devices that demand reliable and consistent power supply.

The NCP1230D165R2G incorporates a fixed-frequency current-mode controller with a built-in high-voltage startup circuit, which significantly simplifies the design of off-line power converters. Its architecture is optimized for use in switch-mode power supplies (SMPS), where it can be employed in a variety of topologies such as flyback, forward, or quasi-resonant converters.

One of the key features of the NCP1230D165R2G is its ability to reduce standby power consumption. This is achieved through an innovative 'Skip-mode' operation at light loads, which minimizes switching losses by skipping unnecessary switching cycles. As a result, power supplies utilizing this IC can achieve lower standby power, making them well-suited for energy-saving applications that comply with stringent power regulations such as Energy Star or the European Commission's Code of Conduct on Energy Efficiency.

The device also boasts a wide range of built-in protection features. These include Overvoltage Protection (OVP), Overcurrent Protection (OCP), and Overtemperature Protection (OTP), which safeguard the power supply and the end application from various fault conditions. Additionally, the NCP1230D165R2G has an adjustable brown-out protection, which ensures stable operation during fluctuations in input voltage.

The NCP1230D165R2G comes in a compact, surface-mount SOIC-7 package, which is ideal for space-constrained applications. Its robust design and high level of integration make it a popular choice among engineers and designers looking to enhance the efficiency, reliability, and performance of their power supply designs.

In summary, the NCP1230D165R2G from ON Semiconductor is a sophisticated power management solution that combines energy efficiency, advanced protection features, and ease of use, making it a valuable component for a wide range of electronic applications.

You May Also Be Interested in

Power Integrations
IC OFFLINE SWITCH FLYBACK 12ESOP / Converter Offline Flyback Topology 120kHz ~ 136kHz 12-ESOP
Lowest to $1.1642
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
Lowest to $1.0043
STMicroelectronics
IC CONVERTER OFF LINE PWRSO12 / Converter Offline Topology
Lowest to $13.4465
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 10SSO
Lowest to $1.5632
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 16SO / Converter Offline Buck, Buck-Boost, Flyback Topology 120kHz 16-SO
Need more? Email Us
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $1.5356
ON Semiconductor
IC OFFLINE SWITCH FLYBACK SOT223 / Converter Offline Flyback Topology 100kHz SOT-223 (TO-261)
Lowest to $3.3403
ON Semiconductor
HIGH PERF CURRENT MODE RESONANT
Lowest to $4.1785
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 9SOIC
Lowest to $4.3657

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6615 $50.5685
46+ $2.1838 $100.4548
71+ $2.1155 $150.2005
98+ $2.0473 $200.6354
127+ $1.9791 $251.3457
170+ $1.7743 $301.6310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess