EN
  • EN
  • DE

NCP1216D133R2G

Part No NCP1216D133R2G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description PWM Current-Mode Controller for High-Power Universal Off-Line Supplies
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel - TR
Output Isolation Isolated
Internal Switch(s) No
Topology Flyback
Supply Voltage 10 V ~ 16 V
Duty Cycle 75%
Frequency - Switching 133kHz
Fault Protection Over Load, Over Temperature, Short Circuit
Operating Temperature Range 0°C ~ 150°C (TJ)
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Mounting SMD
Win Source Part Number 1229996-NCP1216D133R2G
Manufacturer Homepage www.onsemi.com
Family Name NCP1216
Introduction Date July 28, 2003
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2019
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP1216D133R2G CAD Model

Description

ON Semiconductor NCP1216D133R2G PWM Current-Mode Controller

The NCP1216D133R2G is a versatile PWM current-mode controller designed by ON Semiconductor for high-performance power supply applications. This device integrates a host of features that enhance the efficiency and reliability of AC/DC converters, particularly in the realm of off-line power supplies. Its compact size and robust design make it an excellent choice for a wide range of consumer electronics, including TVs, DVD players, and desktop computers, as well as industrial and telecommunication equipment.

One of the key features of the NCP1216D133R2G is its adjustable switching frequency, which can be set up to 133 kHz. This allows for flexibility in the design of the power supply, enabling the optimization of efficiency and electromagnetic interference (EMI) performance. The controller also boasts a frequency foldback feature that reduces switching losses during light-load conditions, thereby improving the overall efficiency of the power supply.

The NCP1216D133R2G incorporates a range of protection features to ensure the longevity and safety of the power supply system. Overcurrent protection (OCP) safeguards the power supply from excessive currents that could damage the system, while the auto-recovery short-circuit protection prevents catastrophic failures in the event of a short circuit. Additionally, the built-in brown-out protection ensures stable operation during periods of low input voltage.

This PWM controller also includes an internal ramp compensation, which helps to maintain stable operation over a wide range of output loads. The high-voltage startup circuit allows the NCP1216D133R2G to operate during the initial power-up sequence without the need for external components, simplifying the overall design and reducing the bill of materials.

The NCP1216D133R2G is offered in a compact SOIC-8 package, making it well-suited for space-constrained applications. Its lead-free and RoHS-compliant construction reflects ON Semiconductor's commitment to environmental sustainability and regulatory compliance.

In summary, the NCP1216D133R2G from ON Semiconductor is a feature-rich PWM current-mode controller that offers designers a high level of integration, efficiency, and protection for their power supply designs. Its combination of performance, flexibility, and compact form factor makes it an ideal choice for a broad array of applications.

You May Also Be Interested in

Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess