EN
  • EN
  • DE

NCP1216AD65R2G

Part No NCP1216AD65R2G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC CTRLR PWM CM OTP HV 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Output Isolation Isolated
Topology Flyback
Supply Voltage - Operating 10 V to 16 V
Duty Cycle 46.5%
Frequency - Switching 65kHz
Fault Protection Over Load, Over Temperature, Short Circuit
Control Operating Temperature 0°C to 150°C (TJ)
Case / Package 8-SOIC
Mounting Surface Mount
Win Source Part Number 1081931-NCP1216AD65R2G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP1216AD65R2G CAD Model

Description

ON Semiconductor NCP1216AD65R2G PWM Current-Mode Controller

The NCP1216AD65R2G is a versatile PWM current-mode controller designed by ON Semiconductor, tailored for high-performance power supply applications. This advanced component is engineered to provide a robust and efficient solution for switched-mode power supplies (SMPS), particularly in the realm of AC-DC adapters, offline battery chargers, and auxiliary/supplementary power supplies.

At the heart of the NCP1216AD65R2G's functionality is its ability to offer precise current sensing and regulation, which is pivotal for maintaining stability and efficiency in power conversion processes. The device integrates a fixed-frequency operation at 65 kHz, which is a sweet spot for optimizing the trade-off between efficiency and component size, thereby enabling compact and cost-effective power supply designs.

One of the standout features of the NCP1216AD65R2G is its built-in frequency jittering. This feature significantly reduces electromagnetic interference (EMI), allowing the product to meet stringent EMI regulations without necessitating elaborate filtering solutions. Consequently, this can result in a more streamlined design process and potentially lower production costs.

The controller also includes an adjustable overcurrent protection (OCP) that safeguards the power supply and its load from excessive currents, which could otherwise lead to damage or failure. This is complemented by an auto-recovery function that helps ensure the power supply returns to normal operation following an overcurrent event.

Additional features of the NCP1216AD65R2G encompass a high-voltage startup circuit, which facilitates the initial power-up of the controller directly from the high-voltage rail. This eliminates the need for an external startup resistor, thus simplifying the power supply design. The device also supports a latch-off mode on the presence of a fault condition, ensuring a high level of safety and reliability.

With its comprehensive protection features, including short-circuit protection, undervoltage lockout (UVLO), and thermal shutdown, the NCP1216AD65R2G stands as a resilient and dependable choice for modern power supply solutions. Packaged in a compact SOIC-7 format, it offers a space-saving footprint for PCB layouts, making it an excellent choice for applications where board space is at a premium.

You May Also Be Interested in

Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
Need more? Email Us
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9365 $58.0950
65+ $1.5889 $103.2785
100+ $1.5393 $153.9300
135+ $1.4896 $201.0960
175+ $1.4400 $252.0000
235+ $1.2910 $303.3850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 170 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess