EN
  • EN
  • DE

NCP1207AP

Part No NCP1207AP
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH FLYBACK 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Converter Offline Flyback Topology Up to 200kHz 8-PDIP
Manufacturer ON Semiconductor
Package Tube
Part Status Obsolete
Supply Voltage 10.6V ~ 20V
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Through Hole
Package 8-DIP (0.300", 7.62mm)
Case / Package 8-PDIP
Family Name NCP1207
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 928787-NCP1207AP
Ultra Librarian 3D Model Ultra Librarian NCP1207AP CAD Model

Description

ON Semiconductor NCP1207AP PWM Current-Mode Controller

The NCP1207AP from ON Semiconductor is a highly integrated PWM controller designed for high-performance, low-standby-power, and cost-effective off-line switchers. This advanced PWM controller is tailored for universal input AC-DC adapters, offline battery chargers, and a wide array of power supplies required in consumer electronic devices.

Featuring a fixed 65 kHz switching frequency, the NCP1207AP provides an optimal compromise between efficiency, external component size, and cost. With its current-mode architecture, it ensures excellent audio susceptibility and inherent pulse-by-pulse control, which enhances the protection of the power supply and the connected load. The device integrates a high-voltage startup FET, which enables a quick and lossless power-on sequence.

The NCP1207AP also boasts an adjustable brown-out input, which guards the power supply against hazardous drops in the line voltage. This feature helps prevent the power supply from delivering incorrect output voltages due to insufficient input power, thus protecting the end application from potential damage.

One of the most notable features of the NCP1207AP is its Auto-Recovery Overload Protection. This function allows the device to seamlessly handle overload or short-circuit conditions by automatically reducing the output power. Consequently, this prevents stress on the power supply components and enhances the longevity and reliability of the overall system.

Furthermore, the NCP1207AP includes an Overvoltage Protection (OVP) circuit that prevents the output voltage from exceeding a safe threshold. In conjunction with the undervoltage lockout (UVLO) function, it ensures that the device operates within its specified voltage range, thereby securing the integrity of the power supply and the system it powers.

In summary, the NCP1207AP from ON Semiconductor is a versatile and robust PWM controller that offers a comprehensive suite of features to ensure safe, efficient, and reliable operation for a variety of power applications. Its integration of advanced protection mechanisms and high-performance control techniques makes it an excellent choice for designers looking to optimize their power solutions.

You May Also Be Interested in

Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
Need more? Email Us
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess