EN
  • EN
  • DE

NCP1205DR2

Part No NCP1205DR2
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC CTRLR PWM CM OVP HV 16SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Output Isolation Isolated
Topology Flyback
Supply Voltage - Operating 8 V to 30 V
Frequency - Switching 90kHz to 125kHz
Fault Protection Current Limiting, Over Voltage, Short Circuit
Control Operating Temperature -25°C to 125°C (TJ)
Case / Package 16-SOIC
Mounting Surface Mount
Win Source Part Number 1081928-NCP1205DR2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP1205DR2 CAD Model

Description

ON Semiconductor NCP1205DR2 PWM Current-Mode Controller

The NCP1205DR2 is a versatile PWM current-mode controller designed by ON Semiconductor, tailored for high-performance power supply systems. This integrated circuit is engineered to provide a cost-effective solution for AC-DC adapters, offline battery chargers, and a wide range of power conversion applications that require precise and efficient power delivery.

At the core of the NCP1205DR2's functionality is its ability to seamlessly adapt to various power requirements, thanks to its current-mode control which offers superior transient response and simplified loop compensation. The device operates at a fixed frequency, which can be set by the user, providing a stable operation while minimizing electromagnetic interference (EMI).

The NCP1205DR2 incorporates numerous features to enhance the safety and reliability of the end application. It includes a built-in overvoltage protection (OVP) to safeguard against voltage spikes, and an undervoltage lockout (UVLO) to ensure the controller operates only when the supply voltage is within an acceptable range. Additionally, the device offers overcurrent protection (OCP) and short-circuit protection (SCP) mechanisms to prevent damage to the power supply and the load in the event of abnormal operating conditions.

Another notable feature of the NCP1205DR2 is its Skip Cycle capability, which enhances efficiency by reducing the switching frequency under light-load conditions, leading to lower standby power consumption. This makes the NCP1205DR2 an excellent choice for energy-saving applications and helps meet various international energy efficiency standards.

The NCP1205DR2 comes in a compact SOIC-8 package, which allows for a small PCB footprint and is suitable for space-constrained applications. Its operating temperature range of -25°C to +85°C ensures reliable performance in a variety of environments. With its combination of features, the NCP1205DR2 from ON Semiconductor stands out as a robust and efficient solution for advanced power management in modern electronic devices.

For engineers and designers looking to implement a reliable power management solution, the NCP1205DR2 offers a perfect blend of performance, protection features, and energy efficiency, making it a smart choice for a wide array of power supply designs.

You May Also Be Interested in

Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
190+ $0.3108 $59.0520
455+ $0.2550 $116.0250
705+ $0.2471 $174.2055
970+ $0.2391 $231.9270
1,250+ $0.2312 $289.0000
1,675+ $0.2072 $347.0600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,706 pieces
MOQ: 190 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess