EN
  • EN
  • DE

NCP1203D60R2G

Part No NCP1203D60R2G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC CTRLR PWM CM UVLO HV 8SOIC / AC to DC Switching Converter Off-Line Switcher/SMPS Controller 65kHz T/R 8-Pin SOIC N
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Output Isolation Isolated
Topology Flyback
Voltage - Start Up 12.8V
Supply Voltage - Operating 7.8 V to 16 V
Duty Cycle 80%
Frequency - Switching 60kHz
Fault Protection Over Load, Over Temperature, Short Circuit
Control Operating Temperature -40°C to 125°C (TJ)
Case / Package 8-SOIC
Mounting Surface Mount
Win Source Part Number 005482-NCP1203D60R2G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name NCP1203
Introduction Date January 16, 2002
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian NCP1203D60R2G CAD Model

Description

ON Semiconductor NCP1203D60R2G PWM Current-Mode Controller

The NCP1203D60R2G is a versatile PWM current-mode controller designed by ON Semiconductor, aimed at delivering high performance for AC-DC power supply applications. This integrated circuit is engineered to cater to a wide array of power conversion devices, including adapters, open-frame power supplies, and offline battery chargers. Its robust feature set and compact design make it an ideal choice for engineers looking to optimize power efficiency and reliability in their designs.

At the heart of the NCP1203D60R2G is a fixed-frequency current-mode PWM controller which facilitates tight voltage regulation and simplified loop stabilization. The device operates at a fixed 60 kHz switching frequency, which strikes a balance between efficiency and manageable EMI characteristics. This enables designers to use smaller, more cost-effective components while still achieving the desired power conversion performance.

The NCP1203D60R2G incorporates several protective features to ensure the safety and durability of the end application. It offers built-in Overvoltage Protection (OVP), Under-Voltage Lockout (UVLO), and Short-Circuit Protection (SCP). These features help to prevent damage to the power supply and the load in the event of abnormal operating conditions. Additionally, the device includes an Over Power Compensation function, which helps to maintain output power consistency over various AC input voltage conditions.

Another significant advantage of the NCP1203D60R2G is its low standby power consumption. This makes it an excellent choice for applications that require compliance with energy-saving regulations such as Energy Star or the European Commission's Code of Conduct. The controller's built-in frequency jittering also spreads the EMI spectrum, further reducing the potential for electromagnetic interference in sensitive applications.

ON Semiconductor has packaged the NCP1203D60R2G in a compact SOIC-8 package, which is ideal for space-constrained applications. This small footprint, combined with the controller's high integration level, simplifies the design process and accelerates time-to-market for a wide range of power supply solutions.

In summary, the NCP1203D60R2G from ON Semiconductor is a highly integrated, feature-rich PWM controller that offers a blend of performance, efficiency, and protection. It is well-suited for designers looking to create reliable, energy-efficient AC-DC converters for a diverse range of applications.

You May Also Be Interested in

Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7438 $59.5040
170+ $0.6959 $118.3030
260+ $0.6719 $174.6940
375+ $0.6239 $233.9625
485+ $0.5999 $290.9515
605+ $0.5759 $348.4195
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,680 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess