The NCP1203D60DR2G from ON Semiconductor is a versatile and efficient PWM current-mode controller designed for high-performance power supply systems. This compact and reliable component is ideal for a wide range of applications, including AC-DC adapters, offline battery chargers, and auxiliary power supplies.
Key Features
- Current-Mode Control: Provides fast transient response and excellent loop stability, making it suitable for demanding applications.
- Fixed 60kHz Switching Frequency: Offers a good balance between efficiency and component size, reducing electromagnetic interference (EMI) and allowing for smaller passive components.
- Internal Ramp Compensation: Minimizes the need for external components and simplifies the design process.
- Auto-Recovery Overload Protection: Ensures long-term reliability by protecting the device and the system from overcurrent conditions.
- Low Startup Current: Reduces power consumption and increases efficiency during the initial power-up phase.
- Frequency Jittering: Reduces EMI and allows for a cost-effective design by minimizing the need for additional EMI filtering.
- Soft-Start: Limits inrush current during startup, enhancing system safety and extending the life of the power supply.
- Under-Voltage Lockout (UVLO): Prevents the device from operating at insufficient supply voltages, which could lead to unpredictable behavior.
Specifications
| Parameter |
Value |
| Package / Case |
SOIC-8 |
| Mounting Type |
Surface Mount |
| Output Type |
Transistor Driver |
| Operating Temperature |
-25°C to +85°C |
The NCP1203D60DR2G's combination of features and protections ensures a high level of performance for power supply designs, with the added benefit of ON Semiconductor's reputation for quality and reliability. Whether you're designing a new power supply or upgrading an existing one, the NCP1203D60DR2G is an excellent choice for a robust and efficient control solution.