EN
  • EN
  • DE

NCP1200D100R2

Part No NCP1200D100R2
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH FLYBACK 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
Mfr ON Semiconductor
Package Tape & Reel (TR)Cut Tape (CT)
Product Status Obsolete
Output Isolation Isolated
Internal Switch(s) No
Topology Flyback
Voltage - Supply (Vcc/Vdd) 16V (Max)
Duty Cycle 80%
Frequency - Switching 100kHz
Fault Protection Current Limiting, Over Load, Short Circuit
Temperature Range - Operating -25°C ~ 125°C (TJ)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Mounting Type Surface Mount
Base Product Number NCP1200
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 647284-NCP1200D100R2
Ultra Librarian 3D Model Ultra Librarian NCP1200D100R2 CAD Model

Description

ON Semiconductor NCP1200D100R2: PWM Current-Mode Controller

The NCP1200D100R2 is a versatile PWM current-mode controller designed by ON Semiconductor, aimed at delivering cost-effective solutions for low to medium power applications. This highly integrated IC is particularly suitable for AC-DC power supplies and is commonly used in adapters, off-line battery chargers, and auxiliary supplies.

One of the key features of the NCP1200D100R2 is its ability to operate at a fixed 100 kHz switching frequency, which provides an excellent compromise between efficiency, external component size, and cost. This fixed frequency operation helps in minimizing electromagnetic interference (EMI), making it easier for power supply designs to meet regulatory standards.

The device incorporates a high-voltage startup current source, which ensures a rapid and lossless power-on sequence. Once the supply is up and running, the NCP1200D100R2 switches to a low operating current mode, thereby reducing power consumption during normal operation. This is particularly beneficial for applications that demand high efficiency across a wide load range.

Protection features are paramount in power management, and the NCP1200D100R2 does not disappoint. It includes an auto-recovery overvoltage protection that shields the system from unexpected voltage spikes. Additionally, the built-in overcurrent protection (OCP), which utilizes frequency foldback, helps prevent system damage under overload conditions. This means that when a fault is detected, the switching frequency decreases to reduce the output power and alleviate the stress on the components.

The NCP1200D100R2's current-mode control provides excellent audio susceptibility and inherent pulse-by-pulse control, ensuring reliable and safe operation. The device is also equipped with a skip-cycle capability that significantly improves the efficiency at light loads, a feature that is particularly useful for meeting standby power regulations.

Available in a compact PDIP-8 package, the NCP1200D100R2 is designed to simplify the circuit design and reduce the overall bill of materials. Its robust design and comprehensive set of features make it an ideal choice for designers looking to create efficient and reliable power supplies with minimal external components.

Overall, the NCP1200D100R2 from ON Semiconductor is a high-performance solution for a wide range of power applications, combining efficiency, protection, and ease of use in a single, compact package.

You May Also Be Interested in

ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5441 $54.0435
80+ $1.2670 $101.3600
125+ $1.2274 $153.4250
170+ $1.1878 $201.9260
220+ $1.1482 $252.6040
295+ $1.0294 $303.6730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess