EN
  • EN
  • DE

NCP1077BBP100G

Part No NCP1077BBP100G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH FLYBACK 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 27 Weeks
Features Converter Offline Flyback Topology 100kHz 8-PDIP
Manufacturer ON Semiconductor
Package Tube
Supply Voltage 6.5V ~ 20V
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Through Hole
Package 8-DIP (0.300", 7.62mm), 7 Leads
Case / Package 8-PDIP
Family Name NCP1077
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number NCP1077BBP100G-ND, NCP1077BBP100GOS
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 928779-NCP1077BBP100G
Ultra Librarian 3D Model Ultra Librarian NCP1077BBP100G CAD Model

Description

ON Semiconductor NCP1077BBP100G Product Overview

The NCP1077BBP100G from ON Semiconductor is a high-performance integrated circuit designed to provide a reliable and efficient power solution for a wide range of applications. This versatile product integrates a fixed-frequency current-mode controller with a 700 V MOSFET, offering a compact and robust power management solution suitable for AC-DC converters and off-line power supplies.

Key Features

  • Integrated 700 V MOSFET: The built-in high-voltage MOSFET allows for reduced component count and simplifies circuit design, contributing to a more compact system layout.
  • Fixed-Frequency Operation: Operating at a fixed frequency helps to minimize electromagnetic interference (EMI) and allows for predictable performance across various conditions.
  • High Efficiency: Designed with energy efficiency in mind, the NCP1077BBP100G helps to reduce power consumption, making it ideal for energy-sensitive applications.
  • Current-Mode Control: Current-mode control provides excellent output regulation and fast transient response, ensuring stable operation under varying load conditions.
  • Auto-Recovery Overload Protection: The device includes built-in protection features that safeguard against overload conditions, enhancing system reliability and longevity.
  • No-Load Power Consumption: It is optimized for low standby power consumption, which is crucial for meeting energy-saving standards.
  • Frequency Jittering: Frequency jittering reduces EMI emissions and can lower the cost of EMI filtering components.

Applications

The NCP1077BBP100G is ideal for a variety of applications where efficient power conversion is required. It is commonly used in:

  • AC-DC Adapters
  • Standby and Auxiliary Power Supplies
  • LED Lighting
  • Consumer Electronics
  • Industrial and Office Equipment

Product Specifications

With a package type of PDIP-7, the NCP1077BBP100G offers a practical form factor for easy integration into various designs. Its operating temperature range from -40°C to +125°C ensures performance in harsh environments, making it a reliable choice for industrial applications.

For detailed information, datasheets, and technical support, customers can visit ON Semiconductor's official website or contact their local ON Semiconductor sales office or authorized distributor.

You May Also Be Interested in

Texas Instruments
IC OFFLINE SW FLYBACK SOT23-6 / Converter Offline Flyback Topology 80kHz SOT-23-6
Lowest to $0.5563
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 10SSO
Lowest to $0.5856
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
Lowest to $1.0043
Power Integrations
IC OFFLINE SWITCH FLYBACK 12ESOP / Converter Offline Flyback Topology 120kHz ~ 136kHz 12-ESOP
Lowest to $1.1642
Diodes Incorporated
IC OFFLINE SWITCH FLYBACK 8SO / Converter Offline Flyback Topology 8-SO
Need more? Email Us
Monolithic Power Systems Inc.
IC OFFLINE SWITCH FLYBACK 8DIP / Converter Offline Flyback Topology Up to 150kHz 8-PDIP-7B
Need more? Email Us
ON Semiconductor
HIGH PERF CURRENT MODE RESONANT
Lowest to $4.1785
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $1.2568
ON Semiconductor
IC OFFLINE SWITCH FLYBACK SOT223 / Converter Offline Flyback Topology 100kHz SOT-223 (TO-261)
Lowest to $3.3403

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3326 $51.9912
29+ $3.5549 $103.0921
44+ $3.4438 $151.5272
61+ $3.3328 $203.3008
78+ $3.2217 $251.2926
104+ $2.8884 $300.3936
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,770 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess