EN
  • EN
  • DE

NCP1076BBP100G

Part No NCP1076BBP100G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH FLYBACK 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 35 Weeks
Features Converter Offline Flyback Topology 100kHz 8-PDIP
Manufacturer ON Semiconductor
Package Tube
Supply Voltage 6.5V ~ 20V
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Through Hole
Package 8-DIP (0.300", 7.62mm), 7 Leads
Case / Package 8-PDIP
Family Name NCP1076
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number NCP1076BBP100G-ND, NCP1076BBP100GOS
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 928778-NCP1076BBP100G
Ultra Librarian 3D Model Ultra Librarian NCP1076BBP100G CAD Model

Description

ON Semiconductor NCP1076BBP100G AC-DC Converter

The ON Semiconductor NCP1076BBP100G is a robust and efficient AC-DC converter designed to deliver exceptional performance for a wide range of power applications. This high-quality component is part of ON Semiconductor's well-regarded NCP1076 series, known for its integration of a fixed-frequency current mode controller with a 700 V MOSFET. It's an ideal solution for compact power supplies in consumer electronic devices, office equipment, industrial control systems, and LED lighting applications.

The NCP1076BBP100G offers an impressive array of features that make it a versatile choice for designers. It operates with a fixed 100 kHz switching frequency, which helps to optimize the size of the transformer while maintaining a balance between efficiency and cost. The built-in MOSFET supports up to 700 V, providing a comfortable overhead for handling input voltage surges, thus enhancing the durability and reliability of the final product.

One of the key advantages of this AC-DC converter is its auto-recovery short-circuit protection. This feature ensures that the device is safeguarded against potential damage caused by output short circuits, enhancing the overall lifespan of both the converter and the end product. Additionally, the NCP1076BBP100G includes an Over Power Protection (OPP) which limits the output power to prevent excessive power draw that could lead to overheating or system failure.

Furthermore, the NCP1076BBP100G is designed with energy efficiency in mind. It boasts a no-load power consumption of under 100 mW, which is particularly important for meeting standby power requirements in energy-conscious applications. This makes the NCP1076BBP100G not only an environmentally friendly choice but also helps in reducing electricity costs for the end-users.

For ease of implementation, the NCP1076BBP100G comes in a compact PDIP-7 package, allowing for straightforward integration into various circuit designs without taking up excessive board space. This AC-DC converter is a testament to ON Semiconductor's commitment to providing high-quality, reliable components that meet the evolving needs of the electronics industry.

You May Also Be Interested in

ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3182 $52.7280
95+ $1.0816 $102.7520
145+ $1.0478 $151.9310
200+ $1.0140 $202.8000
260+ $0.9802 $254.8520
345+ $0.8788 $303.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess