EN
  • EN
  • DE

NCP1075AAP065G

Part No NCP1075AAP065G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH FLYBACK 7DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
Mfr onsemi
Series -
Package Tube
Product Status Active
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 700V
Topology Flyback
Voltage - Start Up 8.4 V
Voltage - Supply (Vcc/Vdd) 6.5V ~ 20V
Duty Cycle 68%
Frequency - Switching 65kHz
Power (Watts) 14 W
Fault Protection Current Limiting, Over Power, Over Temperature, Over Voltage, Short Circuit
Control Features -
Temperature Range - Operating -40°C ~ 125°C (TJ)
Package / Case 8-DIP (0.300", 7.62mm), 7 Leads
Supplier Device Package 7-PDIP
Mounting Type Through Hole
Base Product Number NCP1075
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1372649-NCP1075AAP065G
Ultra Librarian 3D Model Ultra Librarian NCP1075AAP065G CAD Model

Description

The ON Semiconductor NCP1075AAP065G is a robust, high-performance integrated circuit designed to provide a comprehensive solution for AC-DC power supply applications. This product is part of ON Semiconductor's NCP1075 series, which are self-supplied monolithic switching regulators that are specifically engineered to deliver efficient and reliable performance for offline power converters.

The NCP1075AAP065G integrates a fixed-frequency current mode controller with a 650 V MOSFET. Its high voltage capability makes it ideal for handling fluctuating input voltages, ensuring a stable output even under challenging conditions. The device is designed to simplify the circuitry for a wide range of power applications, including auxiliary power supplies and standby power for white goods, home appliances, consumer electronics, and industrial equipment.

With its built-in frequency jittering, soft-start, and precise peak current foldback, the NCP1075AAP065G ensures reduced EMI and improved overall system reliability. The frequency jittering technique spreads the EMI and allows the use of a smaller filter, reducing the size and cost of the overall design. The soft-start feature minimizes the stress on the MOSFET and the magnetic elements during startup, while the peak current foldback protects the device under short-circuit conditions.

Key features of the NCP1075AAP065G include:

  • Integrated 650 V MOSFET
  • Auto-recovery Overvoltage and Overcurrent Protection
  • Frequency Jittering for Reduced EMI
  • Adjustable Peak Current Limit
  • Low Standby Power
  • Extended Creepage between High Voltage Pins

The device is available in a PDIP-7 package, which offers extended creepage between high voltage pins to meet safety standard requirements. The NCP1075AAP065G is designed to provide a reliable and efficient solution for power supply designs that require minimal external components, reducing both complexity and cost.

ON Semiconductor's commitment to quality and sustainability ensures that the NCP1075AAP065G is not only a high-performance solution but also an environmentally responsible choice for power supply applications.

You May Also Be Interested in

STMicroelectronics
IC CONVERTER OFF LINE PWRSO12 / Converter Offline Topology
Lowest to $13.4465
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
Lowest to $1.0043
ON Semiconductor
HIGH PERF CURRENT MODE RESONANT
Lowest to $4.1785
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 16SO / Converter Offline Boost, Buck, Buck-Boost, Flyback Topology 132kHz 16-SO
Need more? Email Us
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
Lowest to $1.4811
ON Semiconductor
IC OFFLINE SWITCH
Need more? Email Us
Diodes Incorporated
IC OFFLINE SWITCH FLYBACK 8SO / Converter Offline Flyback Topology 8-SO
Need more? Email Us
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $1.2568
ON Semiconductor
IC OFFLINE SW FLYBACK D2PAK-6 / Converter Offline Flyback Topology 66kHz D²PAK-6
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1394 $50.2304
39+ $2.5759 $100.4601
61+ $2.4954 $152.2194
83+ $2.4149 $200.4367
108+ $2.3344 $252.1152
144+ $2.0929 $301.3776
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 79 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess