EN
  • EN
  • DE

NCP1070STAT3G

Part No NCP1070STAT3G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH FLYBACK SOT223
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
Mfr onsemi
Series -
Package Tape & Reel
Product Status Obsolete
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 700V
Topology Flyback
Voltage - Start Up 8.2 V
Voltage - Supply (Vcc/Vdd) 6.3V ~ 10V
Duty Cycle 68%
Frequency - Switching 65kHz
Power (Watts) 14 W
Fault Protection Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit
Control Features -
Temperature Range - Operating -40°C ~ 125°C (TJ)
Package / Case TO-261-4, TO-261AA
Supplier Device Package SOT-223 (TO-261)
Mounting Type Surface Mount
Base Product Number NCP1070
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1372586-NCP1070STAT3G
Ultra Librarian 3D Model Ultra Librarian NCP1070STAT3G CAD Model

Description

ON Semiconductor NCP1070STAT3G - Efficient Power Management Solution

The NCP1070STAT3G from ON Semiconductor is a highly-integrated AC-DC converter that simplifies the design of compact power supplies. This robust component integrates a fixed-frequency current mode controller with a 700 V MOSFET, offering an efficient and reliable solution for various applications, including auxiliary power supplies and standby power for consumer electronics, home appliances, and industrial systems.

Key Features

  • High-Voltage Integration: The NCP1070STAT3G comes with a built-in 700 V MOSFET, allowing it to handle high input voltages and providing excellent power capability without the need for additional external components.
  • Energy-Efficient: With its advanced design, this component ensures minimal power loss, making it an ideal choice for energy-saving applications while complying with global energy efficiency standards.
  • Frequency Jittering: The inclusion of frequency jittering reduces EMI emissions, simplifying compliance with electromagnetic compatibility (EMC) requirements and reducing the need for additional filtering components.
  • Protection Features: The NCP1070STAT3G is designed with various protection mechanisms, including overvoltage, overcurrent, and overtemperature protections, enhancing system safety and reliability.
  • Compact Package: Packaged in a small footprint SOT-223, this device is perfect for space-constrained applications, offering a compact power management solution without compromising performance.

Applications

The versatility of the NCP1070STAT3G makes it suitable for a wide range of applications, including but not limited to:

  • Smart meters
  • Standby and auxiliary power supplies
  • Home appliances
  • Industrial controls
  • Networking equipment

With its integrated features and protections, the NCP1070STAT3G from ON Semiconductor provides designers with a cost-effective, efficient, and compact power management solution. It simplifies the design process, reduces time-to-market, and enhances the overall reliability and performance of the end product.

You May Also Be Interested in

ON Semiconductor
IC OFFLINE SWITCH FLYBACK 9SOIC
Lowest to $3.0036
ON Semiconductor
AUTOMOTIVE PRIMARY SIDE PWM CONT
Lowest to $2.2897
Diodes Incorporated
IC OFFLINE SWITCH FLYBACK 7SO / Converter Offline Flyback Topology 60kHz 7-SO
Lowest to $1.1142
ON Semiconductor
IC OFFLINE SWITCH
Need more? Email Us
ON Semiconductor
IC OFFLINE SW HALF-BRDG 16SOIC
Lowest to $2.0583
Power Integrations
IC OFFLINE SWITCH FLYBACK 8SMD / Converter Offline Flyback Topology 132kHz SMD-8C
Lowest to $2.3459
ON Semiconductor
IC OFFLINE SW FLYBACK D2PAK-6 / Converter Offline Flyback Topology 66kHz D²PAK-6
Need more? Email Us
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 9SOIC
Lowest to $4.3657
STMicroelectronics
IC CONVERTER OFF LINE PWRSO12 / Converter Offline Topology
Lowest to $13.4465

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9717 $53.4435
130+ $0.7973 $103.6490
195+ $0.7724 $150.6180
270+ $0.7475 $201.8250
350+ $0.7226 $252.9100
465+ $0.6478 $301.2270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess