EN
  • EN
  • DE

NCP1063AD100R2G

Part No NCP1063AD100R2G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SW MULT TOP 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 48 Weeks
Features Converter Offline Buck, Flyback Topology 100kHz 16-SOIC
Manufacturer ON Semiconductor
Package Reel - TR
Supply Voltage 7V ~ 20V
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 16-SOIC (0.154", 3.90mm Width)
Case / Package 16-SOIC
Family Name NCP1063
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number NCP1063AD100R2GOSDKR, NCP1063AD100R2GOSCT, NCP1063AD100R2GOSTR, NCP1063AD100R2G-ND
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 886858-NCP1063AD100R2G
Ultra Librarian 3D Model Ultra Librarian NCP1063AD100R2G CAD Model

Description

The NCP1063AD100R2G is a cutting-edge PWM controller integrated circuit (IC) engineered by ON Semiconductor, a leader in energy-efficient innovations. This versatile component is designed to facilitate the creation of highly efficient power supplies with minimal external components, making it an ideal solution for a wide range of applications, including but not limited to, AC-DC adapters, offline battery chargers, auxiliary power supplies, and standby power for TVs and monitors.

Built on a robust technology platform, the NCP1063AD100R2G incorporates a fixed-frequency current-mode controller with a built-in 65 kHz oscillator, which ensures stable operation over a wide range of input voltages and output loads. The integration of a high-voltage startup current source provides rapid and reliable start-up, while the adjustable brown-out input enhances the flexibility of the system design, ensuring the power supply adapts to varying line conditions.

The device features multiple protection mechanisms that safeguard the power supply and the load it serves. These include a short-circuit protection (SCP) that reacts swiftly to prevent damage in the event of an output overload or short circuit, and an overvoltage protection (OVP) circuit that ensures the output voltage does not exceed a safe threshold. Additionally, the NCP1063AD100R2G offers an overload protection (OLP) and a thermal shutdown (TSD) feature, which together contribute to a highly reliable and secure power management solution.

ON Semiconductor has packaged the NCP1063AD100R2G in a compact and environmentally friendly 7-pin PDIP package, which not only simplifies the PCB design process but also meets the demands of eco-conscious product designs. This product is a testament to ON Semiconductor's commitment to providing advanced solutions that meet the needs of modern electronic systems, while promoting energy efficiency and sustainability.

Whether you are developing a new power supply or looking to enhance the efficiency and reliability of an existing design, the NCP1063AD100R2G offers a compelling combination of performance, integration, and protection features that will help you achieve your design objectives with ease.

You May Also Be Interested in

STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6921 $60.9973
31+ $3.8500 $119.3500
47+ $3.7296 $175.2912
64+ $3.6094 $231.0016
83+ $3.4890 $289.5870
111+ $3.1281 $347.2191
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,277 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess