EN
  • EN
  • DE

NCP1063AD060R2G

Part No NCP1063AD060R2G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SW MULT TOP 16SOIC / Converter Offline Buck, Flyback Topology 60kHz 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers
Mfr onsemi
Package Tape & Reel
Output Isolation Either
Internal Switch(s) Yes
Voltage - Breakdown 700V
Topology Buck, Flyback
Voltage - Start Up 9 V
Supply Voltage - Operating 7V ~ 20V
Duty Cycle 66%
Frequency - Switching 60kHz
Power (Watts) 15.5 W
Fault Protection Over Load, Over Power, Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 125°C (TJ)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Mounting SMD (SMT)
Base Product Number NCP1063
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names NCP1063AD060R2G-ND,NCP1063AD060R2GOSCT,NCP1063AD060R2GOSDKR,NCP1063AD060R2GOSTR
Standard Package 2,500
Win Source Part Number 1081780-NCP1063AD060R2G
Ultra Librarian 3D Model Ultra Librarian NCP1063AD060R2G CAD Model

Description

The NCP1063AD060R2G is a high-performance AC-DC converter integrated circuit designed by ON Semiconductor, a leader in energy-efficient innovations. This product integrates a fixed-frequency current-mode controller along with a 650 V MOSFET, offering a compact solution for power supply applications. It is particularly suitable for use in offline power adapters, auxiliary power supplies, and a variety of applications requiring a reliable and efficient power conversion solution.

Key Features

  • High-Voltage Integration: The NCP1063AD060R2G comes with a built-in 650 V MOSFET, allowing it to handle high voltage levels and making it ideal for a wide range of input voltages.
  • Current-Mode Control: The device operates using a fixed-frequency current-mode control which provides excellent line and load regulation, along with a fast transient response.
  • Frequency Jittering: To reduce electromagnetic interference (EMI), the NCP1063AD060R2G employs frequency jittering, thereby simplifying EMI filter design.
  • Auto-Recovery Protection: The IC includes multiple protection features such as overvoltage, overload, short-circuit, and over-temperature protections, all with auto-recovery capability to enhance product reliability.
  • Adjustable Output Voltage: It allows for an adjustable output voltage which provides flexibility across different applications and design requirements.

Applications

  • Offline power adapters
  • Auxiliary power supplies
  • Standby power for TVs and monitors
  • Industrial power systems

Environmental and Safety Compliance

ON Semiconductor's NCP1063AD060R2G is designed with environmental responsibility in mind. It complies with various international safety standards to ensure that it meets the regulatory requirements for electronic components in different markets. The device is also RoHS compliant, reflecting ON Semiconductor's commitment to reducing the environmental impact of their products.

With its robust feature set and compliance with safety regulations, the NCP1063AD060R2G from ON Semiconductor represents a reliable and efficient solution for a variety of power conversion needs.

You May Also Be Interested in

Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
Need more? Email Us
Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess