EN
  • EN
  • DE

NCP1051C

Part No NCP1051C
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - ACDC Converters,Offline Switchers
Manufacturer ON Semiconductor
Win Source Part Number 332967-NCP1051C
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP1051C CAD Model

Description

Introducing the NCP1051C from ON Semiconductor

ON Semiconductor's NCP1051C is a versatile and robust Power Over Ethernet (PoE) controller designed for a wide range of applications that require reliable power delivery over Ethernet cables. This innovative component is part of ON Semiconductor's commitment to providing energy-efficient solutions for powering devices in networking, telecommunications, and industrial environments.

Key Features

  • Integrated PoE Interface: The NCP1051C seamlessly integrates the PoE interface and DC-DC converter functionality into a single package, simplifying the design and reducing the overall footprint of the power supply circuit.
  • High Efficiency: With its advanced design, the NCP1051C ensures high efficiency across a wide load range, making it an ideal choice for applications that demand energy-saving capabilities.
  • Flexible Power Options: This controller supports both end-span and mid-span PoE configurations, allowing for versatility in various network topologies and ensuring compatibility with a broad range of powered devices.
  • Advanced Protection Features: The NCP1051C is equipped with numerous protection features, including overvoltage, overcurrent, and thermal shutdown, to safeguard both the power supply and the powered device against potential damage.
  • Adjustable Output Power: It allows for adjustable output power up to 13W, making it suitable for a variety of PoE applications.

Applications

The NCP1051C is ideal for powering remote devices in applications such as:

  • IP Cameras
  • Wireless Access Points
  • VoIP Phones
  • Network Routers and Switches
  • Industrial Control Systems

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the NCP1051C is no exception. This PoE controller is built with the highest standards to ensure reliable operation in even the most demanding environments. The NCP1051C is a testament to ON Semiconductor's dedication to providing innovative, high-performance components that meet the evolving needs of modern electronic systems.

Whether you are designing a new power supply solution or upgrading an existing system, the NCP1051C offers the performance, efficiency, and reliability required to power the next generation of networked devices.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess