EN
  • EN
  • DE

NCP1030DMR2G

Part No NCP1030DMR2G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC CTRLR PWM OTP OVD HV MICRO8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Output Isolation Either
Internal Switch(s) Yes
Voltage - Breakdown 200V
Topology Boost, Flyback, Forward
Voltage - Start Up 10.2V
Supply Voltage - Operating 7.6 V to 16 V
Duty Cycle 75%
Frequency - Switching Up to 1MHz
Power (Watts) 3W
Fault Protection Current Limiting, Over Temperature
Control Features Frequency Control
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package Micro8
Mounting Surface Mount
Win Source Part Number 1081881-NCP1030DMR2G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP1030DMR2G CAD Model

Description

ON Semiconductor NCP1030DMR2G Overview

The NCP1030DMR2G is a high-performance, integrated Power Switching Regulator designed and manufactured by ON Semiconductor. This versatile component combines a fixed frequency current mode controller with a 100 kHz switching frequency and a 3 A, high voltage power MOSFET in one compact package. The device is specifically engineered to facilitate the creation of low-power DC-DC converters, making it an ideal choice for a wide range of applications including, but not limited to, isolated and non-isolated buck or boost converters, and flyback power supplies.

Key Features

  • Integrated Design: The NCP1030DMR2G integrates a controller and power MOSFET into a single package, which simplifies design, reduces external component count, and minimizes PCB footprint.
  • High Voltage Capability: The device is capable of handling input voltages up to 100V, making it suitable for a variety of industrial and telecommunications applications.
  • Adjustable Output Voltage: The output voltage can be adjusted to meet the needs of specific applications, providing design flexibility.
  • Overcurrent Protection: The NCP1030DMR2G features an overcurrent protection mechanism that helps to safeguard the device and the system it powers from damage due to excessive currents.
  • Thermal Shutdown: An integrated thermal shutdown feature prevents the device from overheating, ensuring reliable operation under a range of temperature conditions.
  • Frequency Modulation: The device offers frequency modulation to minimize electromagnetic interference (EMI), which is critical for applications sensitive to noise.

Applications

The NCP1030DMR2G's robust design and flexible features make it well-suited for a variety of applications, including:

  • Power Supplies for Set-Top Boxes
  • DSL and Cable Modems
  • Industrial Power Supplies
  • Telecommunication Equipment
  • DC-DC Converters for Auxiliary Power

With its integrated approach, ON Semiconductor's NCP1030DMR2G provides a compact, efficient, and reliable solution for power management challenges across a broad spectrum of electronic devices.

You May Also Be Interested in

Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8634 $55.9020
70+ $1.5290 $107.0300
105+ $1.4812 $155.5260
140+ $1.4334 $200.6760
185+ $1.3856 $256.3360
245+ $1.2423 $304.3635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess