EN
  • EN
  • DE

NCP1027P100

Part No NCP1027P100
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC SWIT PWM PROG CM OVP HV 7DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 700V
Topology Flyback
Voltage - Start Up 8.5V
Supply Voltage - Operating 7.2 V to 10 V
Duty Cycle 80%
Frequency - Switching 100kHz
Power (Watts) 25W
Fault Protection Over Power, Over Voltage, Short Circuit
Control Operating Temperature 0°C to 125°C (TJ)
Case / Package 7-PDIP
Mounting Through Hole
Win Source Part Number 041859-NCP1027P100
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NCP1027P100 CAD Model

Description

The NCP1027P100 from ON Semiconductor offers an ideal solution for low-power, highly efficient switched-mode power supplies. With its integrated fixed-frequency current-mode controller and under-voltage lockout, this PWM controller is designed to deliver consistent performance for a wide range of applications, including AC-DC adapters, offline battery chargers, and auxiliary supplies.

Key Features

  • Adjustable Switching Frequency: The NCP1027P100 allows designers to choose a switching frequency up to 100 kHz, providing flexibility in the design of the power supply.
  • High-Voltage Startup: This device features a high-voltage startup circuit that enables the power supply to start up under full load conditions without the need for additional external components.
  • Integrated Protections: To ensure the longevity and reliability of the power supply, the NCP1027P100 includes various protection features such as overvoltage, overload, and short-circuit protection, along with an auto-recovery function.
  • Low Standby Power: The controller is optimized for low standby power, which is essential for energy-saving regulations and for applications that require extended battery life.
  • Soft-Start Function: The soft-start feature minimizes stress on the power supply during startup by gradually increasing the output voltage, which enhances the overall stability and lifespan of the system.

Applications

The versatility of the NCP1027P100 makes it suitable for a variety of applications, including but not limited to:

  • Consumer electronics
  • Standby and auxiliary power supplies
  • Industrial power systems
  • Off-line battery chargers

Package and Availability

The NCP1027P100 is available in a PDIP-7 package, which is designed for easy integration into a wide range of power supply designs. Its compact size and leaded format make it suitable for both automated and manual assembly processes. Check with ON Semiconductor for the latest availability and pricing information.

Conclusion

ON Semiconductor's NCP1027P100 PWM controller is a robust and reliable choice for designers looking to create efficient and compact power supply solutions. Its integrated features and protections ensure a high level of performance while simplifying the design process.

You May Also Be Interested in

Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6900 $59.1800
53+ $2.2072 $116.9816
82+ $2.1379 $175.3078
112+ $2.0686 $231.6832
145+ $2.0005 $290.0725
194+ $1.7937 $347.9778
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,400 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess