EN
  • EN
  • DE

NCP1014AP065G

Part No NCP1014AP065G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWIT SMPS CM OVP 7DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 700V
Topology Flyback
Supply Voltage - Operating 8.5 V to 10 V
Duty Cycle 67%
Frequency - Switching 65kHz
Power (Watts) 19W
Fault Protection Over Load, Over Temperature, Over Voltage
Control Operating Temperature -40°C to 150°C (TJ)
Case / Package 7-PDIP
Mounting Through Hole
Win Source Part Number 026226-NCP1014AP065G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP1014AP065G CAD Model

Description

ON Semiconductor NCP1014AP065G - Self-Supplied Monolithic Switcher for Low Standby-Power Offline SMPS

The NCP1014AP065G by ON Semiconductor offers a complete and compact solution for efficient, low-power, offline switched-mode power supplies (SMPS). This innovative component integrates a fixed-frequency current-mode controller with a 700 V MOSFET, providing a versatile and robust power solution for a wide range of applications.

Designed with energy conservation in mind, the NCP1014AP065G is particularly suitable for use in power supplies that require a very low standby power consumption. The device operates directly from the rectified mains in the no-load condition, ensuring minimal power usage when the connected device is in standby mode. This makes it an excellent choice for eco-designs aiming to meet stringent energy-saving standards such as Energy Star or the European Commission's Code of Conduct on Efficiency of External Power Supplies.

The NCP1014AP065G features an internal 65 kHz oscillator which reduces the size of the magnetic components, allowing for a more compact overall design. This high frequency, combined with its skip-cycle mode at light loads, contributes to its excellent efficiency across a wide range of operating conditions.

Safety is a key concern in power supply design, and the NCP1014AP065G addresses this with several built-in protection features. These include over-power, over-voltage, and short-circuit protections, which safeguard both the power supply and the end equipment. Additionally, the device offers an auto-recovery feature, which helps to minimize downtime and maintenance in the event of a fault condition.

ON Semiconductor's NCP1014AP065G is available in a PDIP-7 package, which provides ample isolation between the high-voltage and low-voltage sides, enhancing safety and reliability. Its lead-free and RoHS-compliant construction reflects ON Semiconductor's commitment to environmental sustainability.

In summary, the NCP1014AP065G is a smart choice for designers looking to create power supplies that are compact, efficient, and reliable, with a focus on minimizing standby power consumption. Its integrated design and comprehensive protection features make it a versatile component for a diverse array of low-power applications.

You May Also Be Interested in

Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250
Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3958 $55.8320
90+ $1.1453 $103.0770
140+ $1.1095 $155.3300
190+ $1.0737 $204.0030
245+ $1.0379 $254.2855
325+ $0.9306 $302.4450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,060 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess