EN
  • EN
  • DE

NCP1013ST130T3G

Part No NCP1013ST130T3G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description Self-Supplied Monolithic AC to DC Switch / IC OFFLINE SWIT SMPS CM SOT223
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 700V
Topology Flyback
Supply Voltage - Operating 8.5 V to 10 V
Duty Cycle 67%
Frequency - Switching 130kHz
Power (Watts) 19W
Fault Protection Over Load, Over Temperature, Over Voltage
Control Operating Temperature -40°C to 150°C (TJ)
Case / Package SOT-223 (TO-261)
Mounting Surface Mount
Win Source Part Number 1081877-NCP1013ST130T3G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name NCP1013
Introduction Date July 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian NCP1013ST130T3G CAD Model

Description

ON Semiconductor NCP1013ST130T3G Overview

The NCP1013ST130T3G from ON Semiconductor is a high-performance, self-supplied monolithic switcher for AC-DC conversion. This integrated circuit is designed to deliver a cost-effective solution for offline switch mode power supplies commonly found in a variety of applications, including auxiliary power supplies, standby power for TVs or monitors, and wall adapters.

Key Features

  • Integrated High-Voltage Switch: The NCP1013ST130T3G features a fixed-frequency current-mode controller with an integrated 700V MOSFET, allowing for robust and efficient performance.
  • Adjustable Overcurrent Protection: Users can set the desired level of overcurrent protection through an external resistor, enhancing the safety and reliability of the application.
  • Frequency Jittering: To minimize EMI interference, the device includes frequency jittering, which spreads the energy over a broader spectrum.
  • No-load Standby Power: The design is optimized for low standby power consumption, making it ideal for energy-saving applications.
  • Internal Over-Temperature Protection: The NCP1013ST130T3G is equipped with an internal thermal shutdown mechanism to protect the device under extreme operating conditions.
  • Compact Package: Housed in a small footprint SOT-223 package, this switcher IC is suitable for compact power supply designs.

Applications

The versatility of the NCP1013ST130T3G makes it suitable for a broad range of applications. It is particularly well-suited for:

  • Standby and auxiliary power supplies
  • AC/DC adapters for consumer electronics
  • Power supplies for home appliances
  • Smart metering and IoT devices

Conclusion

The NCP1013ST130T3G by ON Semiconductor is a robust, efficient, and flexible solution for power supply design. Its integration of critical features such as high-voltage switching, overcurrent protection, and frequency jittering allows designers to create compact, energy-efficient power supplies without compromising on performance or safety. Whether for consumer electronics or industrial applications, the NCP1013ST130T3G stands out as a reliable and cost-effective choice for AC-DC power conversion.

You May Also Be Interested in

Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
Need more? Email Us
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2161 $62.1610
20+ $5.8151 $116.3020
31+ $5.6146 $174.0526
45+ $5.2136 $234.6120
58+ $5.0131 $290.7598
72+ $4.8126 $346.5072
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,900 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess