EN
  • EN
  • DE

NC7SZ66M5

Part No NC7SZ66M5
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS SWITCH 1 X 1:1 SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1195141-NC7SZ66M5
Win Source Part Number Cross
Manufacturer onsemi
Category Integrated Circuits (ICs) Logic Signal Switches, Multiplexers, Decoders
Series 7SZ
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Obsolete
Type Bus Switch
Circuit 1 x 1:1
Voltage Supply Source Single Supply
Voltage - Supply 1.65V ~ 5.5V
Ultra Librarian 3D Model Ultra Librarian NC7SZ66M5 CAD Model

Description

ON Semiconductor NC7SZ66M5 Ultra High-Speed CMOS Single-Pole Double-Throw Analog Switch

The ON Semiconductor NC7SZ66M5 is a high-performance, ultra-high-speed CMOS Single-Pole Double-Throw (SPDT) analog switch designed to meet the requirements of a wide range of applications, from signal routing and filtering to data acquisition systems. This versatile switch is part of ON Semiconductor's extensive portfolio of switch products, recognized for their reliability and cutting-edge performance.

Encased in a compact 5-lead SC-70 package, the NC7SZ66M5 is optimized for portable and space-constrained designs. Despite its small size, this analog switch does not compromise on functionality or performance. It operates over a broad voltage range from 2V to 6V, making it suitable for interfacing with various logic levels. The device is also characterized for operation from -40°C to +85°C, ensuring reliable performance across diverse environmental conditions.

One of the standout features of the NC7SZ66M5 is its low on-resistance, typically around 5 ohms at 5V, which ensures minimal signal distortion and power loss. This low on-resistance is consistent over the full analog input range, providing excellent linearity and making it ideal for precision applications. Additionally, the switch has a high off-isolation and low crosstalk, which is crucial for applications where signal integrity is paramount.

The NC7SZ66M5 also boasts a break-before-make switching action, which prevents momentary shorting when switching between channels. This feature is particularly important in preventing damage to other components in the signal path and maintaining the integrity of the data being processed.

For designers and engineers looking for a switch that provides high-speed, low-power operation, and high reliability, the ON Semiconductor NC7SZ66M5 is an excellent choice. Its robust design, combined with ON Semiconductor's commitment to quality, ensures that this analog switch will deliver consistent performance, enhancing the overall efficiency and effectiveness of electronic systems.

Product applications for the NC7SZ66M5 include signal gating, modulation, demodulation, and various forms of analog and digital multiplexing. Its versatility and high-speed operation make it a valuable component for consumer electronics, telecommunications, and instrumentation.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
235+ $0.2506 $58.8910
565+ $0.2056 $116.1640
870+ $0.1998 $173.8260
1,200+ $0.1929 $231.4800
1,545+ $0.1871 $289.0695
2,070+ $0.1675 $346.7250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 235 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess