The NBC12429G is a cutting-edge, integrated frequency synthesizer designed by ON Semiconductor, renowned for its high performance and reliability. This device is specifically engineered to provide precise clock generation and frequency synthesis in a wide array of applications, including telecommunications, networking, and digital systems that demand high-speed and accuracy.
Key Features
- High-Frequency Outputs: The NBC12429G can generate frequencies up to 700MHz, making it suitable for high-speed operations.
- Low Jitter: The device exhibits low clock jitter, which is critical for maintaining signal integrity in digital communication systems.
- Versatile Voltage Operation: It operates over a wide range of supply voltages from 3.3V to 5.5V, providing flexibility in various system designs.
- Programmable Multiplier and Divider: The frequency synthesizer includes programmable multiplication and division functions, allowing for a broad range of output frequency configurations.
- Power Down Mode: The NBC12429G features a power down mode, which reduces power consumption when the device is not in active use.
- Lock Detect Function: A lock detect feature ensures that output frequencies are stable and alerts the system to any lock failures.
Applications
The NBC12429G is ideally suited for a variety of applications that require precise clock management:
- High-speed digital networks
- Telecommunication systems
- Servers and data centers
- Test and measurement equipment
- High-performance computing
Quality and Reliability
ON Semiconductor is committed to delivering high-quality products. The NBC12429G is built to meet stringent industry standards, ensuring both robustness and longevity in the field. Customers can rely on this frequency synthesizer to maintain system performance and stability over time.
Technical Support and Availability
ON Semiconductor provides comprehensive technical support for the NBC12429G, including detailed datasheets, application notes, and design resources. This product is available through ON Semiconductor's extensive distribution network, ensuring prompt delivery and service.