EN
  • EN
  • DE

NB6L72MNR2G

Part No NB6L72MNR2G
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC CROSSPOINT SW 1 X 2:2 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr ON Semiconductor
Package Tape & Reel
Product Status Active
Type Crosspoint Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Voltage - Supply 2.3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 16-VFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Base Product Number NB6L72
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 844229-NB6L72MNR2G
Ultra Librarian 3D Model Ultra Librarian NB6L72MNR2G CAD Model

Description

ON Semiconductor NB6L72MNR2G - High-Performance Clock/Data Buffer

The ON Semiconductor NB6L72MNR2G is a precision, high-speed clock/data buffer designed to support the rigorous demands of high-speed data systems. This device is part of ON Semiconductor's portfolio of high-performance integrated circuits that are engineered to deliver exceptional signal integrity and timing precision.

Featuring a differential Host Clock Signal Level (HCSL) output, the NB6L72MNR2G is capable of operating at frequencies up to 3.2 GHz, making it an ideal choice for applications that require high-frequency data transmission and low skew. Its differential inputs can accept LVPECL, CML, or LVDS signal levels, providing designers with flexibility in interfacing with different logic families.

The NB6L72MNR2G is equipped with an internal voltage regulator that allows it to operate over a wide range of supply voltages, from 2.375V to 3.465V. This feature ensures stable performance across various power conditions. Additionally, the device boasts a typical additive phase jitter of less than 0.2 ps (rms), which is critical for maintaining signal integrity in high-speed communication systems.

This clock/data buffer also includes a 2:1 multiplexer that allows users to select between two input signals, providing additional flexibility in signal routing and redundancy in system design. With its low propagation delay and minimal skew, the NB6L72MNR2G ensures synchronous signal distribution, which is essential for maintaining the timing accuracy in complex digital systems such as servers, routers, and data centers.

The NB6L72MNR2G is offered in a compact 3x3 mm 16-pin QFN package, which is suitable for space-constrained applications. Its small form factor, coupled with the Pb-free and RoHS-compliant design, makes it an environmentally friendly choice that meets current industry standards for lead-free components.

In summary, the ON Semiconductor NB6L72MNR2G is a versatile, high-performance clock/data buffer that offers low jitter, high-frequency operation, and a flexible input interface. Its robust design and advanced features make it an excellent choice for designers looking to optimize the performance and reliability of their high-speed data systems.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.2173 $66.0865
11+ $10.8450 $119.2950
17+ $10.5061 $178.6037
23+ $10.1672 $233.8456
30+ $9.8283 $294.8490
40+ $8.8115 $352.4600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,670 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess