ON Semiconductor MTP8P10 Power MOSFET
The MTP8P10 from ON Semiconductor is a robust Power MOSFET device designed to deliver high performance in a variety of applications. This P-Channel MOSFET is a testament to ON Semiconductor's commitment to providing energy-efficient and reliable solutions for power management challenges.
Key Features:
- Voltage Rating: The MTP8P10 has a drain-source voltage (VDS) of -100V, which makes it suitable for high voltage applications.
- Current Capacity: With a continuous drain current (ID) of -8A, this MOSFET can handle significant power for a wide range of operations.
- RDS(on): It boasts a low on-state resistance of 0.200 ohms, which enhances its efficiency by minimizing power losses during operation.
- Package: Enclosed in a TO-220 package, the MTP8P10 ensures a compact design with excellent thermal performance.
- Temperature: It operates over a wide temperature range, making it versatile for various industrial environments.
Applications:
The MTP8P10 is ideal for a broad spectrum of applications, including:
- Power supply circuits
- DC/DC converters
- Motor control systems
- Switching applications
- Load switching
Quality and Reliability:
ON Semiconductor's MTP8P10 is built with high-quality materials and is subjected to rigorous testing to ensure reliability and durability. Customers can trust this MOSFET to perform consistently in demanding conditions.
Environmental Compliance:
Committed to environmental stewardship, ON Semiconductor ensures that the MTP8P10 complies with RoHS directives, making it a safe choice for manufacturers concerned about the ecological impact of their products.
Whether you're designing power management systems or looking to upgrade existing equipment, the ON Semiconductor MTP8P10 Power MOSFET is an excellent choice for efficient and reliable power control.