Product Overview: MTP30N06N MOSFET by ON Semiconductor
The MTP30N06N is a high-performance Power MOSFET brought to you by ON Semiconductor, a trusted name in the field of power management and discrete semiconductors. This particular product is designed to cater to a wide range of applications, including but not limited to power supply switching, motor control, and high-efficiency DC to DC converters.
Constructed with advanced manufacturing techniques, the MTP30N06N boasts impressive electrical characteristics. It features a drain-to-source voltage (VDSS) of 60V, which allows it to handle moderate voltage applications with ease. Additionally, it has a continuous drain current (ID) of 30A, making it suitable for high current applications.
The device exhibits a low on-state resistance (RDS(on)), which stands at 0.04Ω. This low resistance ensures high efficiency and minimal power loss during operation, which is crucial for energy-sensitive designs. The MTP30N06N also supports fast switching speeds, which is an essential feature for modern electronic applications where speed and responsiveness are critical.
One of the key advantages of the MTP30N06N is its robust thermal performance. It is encapsulated in a TO-220 package, which is known for its excellent heat dissipation properties. This ensures that the device can maintain its performance even under high temperature conditions, thereby increasing its reliability and lifespan.
ON Semiconductor has also taken steps to ensure that the MTP30N06N is environmentally friendly. The device is compliant with RoHS standards, meaning it is free from hazardous substances such as lead, mercury, and cadmium. This not only makes it safe for the environment but also aligns with global regulations on electronic components.
In summary, the MTP30N06N from ON Semiconductor is a versatile and efficient solution for a variety of power management tasks. Its combination of high voltage and current handling capabilities, low on-resistance, fast switching, and excellent thermal performance make it an ideal choice for designers looking to optimize their power systems.
For detailed specifications and application notes, engineers and product designers are encouraged to consult the official datasheet provided by ON Semiconductor, which offers in-depth information to ensure proper integration of the MTP30N06N into their projects.