ON Semiconductor MTP12N10E Power MOSFET
The MTP12N10E is a robust Power MOSFET device designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This high-performance MOSFET is specifically engineered to address a wide array of power management challenges, offering efficient power conversion and control in various applications.
Key Features:
- Device Type: Power MOSFET
- Configuration: Single N-Channel
- Drain-to-Source Voltage (VDS): 100V
- Continuous Drain Current (ID): 12A
- Power Dissipation (PD): 48W
- RDS(on): Low on-state resistance for higher efficiency
- Operating Temperature Range: -55°C to +175°C
- Package: TO-220
Applications:
The MTP12N10E is versatile in its applications, making it suitable for a variety of uses, including:
- Switch Mode Power Supplies (SMPS)
- DC-DC Converters
- Motor Controls
- Battery Management Systems
- Automotive Applications
- Power Management Functions
Performance and Reliability:
With its high drain-to-source voltage and continuous drain current capability, the MTP12N10E Power MOSFET ensures reliable performance in high-power and high-voltage applications. The device's low on-state resistance minimizes losses and improves efficiency, which is critical for energy-sensitive systems. Its robust thermal characteristics enable stable operation even under extreme temperature conditions.
Design and Construction:
The MTP12N10E comes in a TO-220 package, known for its durability and excellent heat dissipation properties. This package is widely accepted in the industry and compatible with standard mounting and heat sinking methods, making it easy to integrate into a variety of designs.
ON Semiconductor's commitment to quality is evident in the MTP12N10E, with its rigorous testing and validation processes ensuring that each device meets the highest standards for performance and reliability. Whether for power supply design, motor control, or any other power management application, the MTP12N10E is a solid choice for engineers looking for a dependable and efficient solution.