EN
  • EN
  • DE

MTD5P06V-1

Part No MTD5P06V-1
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 246858-MTD5P06V-1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MTD5P06V-1 CAD Model

Description

The MTD5P06V-1 from ON Semiconductor is a robust Power MOSFET designed for high-performance applications that require efficient power management. This device is a P-Channel MOSFET, which is a type of transistor commonly used for switching and amplifying electronic signals. The MTD5P06V-1 is particularly well-suited for low-voltage, high-speed switching applications in modern electronic circuits.

Key Features:

  • Low Threshold Voltage: The device features a low threshold voltage, which makes it ideal for low-voltage applications that require a high level of efficiency and minimal power loss.
  • High Drain-Source Voltage (VDS): With a high drain-source voltage rating, the MTD5P06V-1 can handle significant power levels, making it suitable for a wide range of electronic devices.
  • Low RDS(on): The on-resistance of this MOSFET is low, which contributes to its high efficiency by reducing the power dissipation and improving overall performance.
  • High Current Capability: It can support a high continuous drain current, which is essential for applications that demand a high current flow without compromising the integrity of the MOSFET.
  • Thermal Management: The device comes in a DPAK package that offers excellent thermal performance, ensuring that the MOSFET operates within its safe temperature range even under high load conditions.

Applications:

The MTD5P06V-1 is versatile and can be used in various applications, including:

  • Power management systems
  • DC/DC converters
  • Motor control circuits
  • Battery management systems
  • Load switch applications
  • Power supply modules

Quality and Reliability:

ON Semiconductor is known for its commitment to quality and reliability, and the MTD5P06V-1 is no exception. It is designed to meet the rigorous standards of the electronics industry, ensuring long-term reliability for the end-user's application. Whether you're designing a sophisticated power management system or a simple load switch, the MTD5P06V-1 is a reliable choice that delivers performance and efficiency.

You May Also Be Interested in

ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.8085
EliteMT
Lowest to $1.3456
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Coilcraft
Lowest to $1.5451
ESMT
Need more? Email Us
ESMT
Lowest to $3.2617
Shindengen
Lowest to $5.6838
ESMT
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess