The MTD5N08LT4 is a high-performance Power MOSFET brought to you by ON Semiconductor, a trusted leader in innovative energy-efficient semiconductor solutions. This device is designed to meet a wide range of applications, offering a perfect balance between fast switching, ruggedized device design, low on-resistance, and cost-effectiveness.
Key Features
- Device Type: T-220 Power MOSFET
- Channel Type: N-Channel
- Drain-to-Source Voltage (VDSS): 80V
- Continuous Drain Current (ID): 5A
- Power Dissipation (PD): 48W
- RDS(on): This MOSFET boasts a low on-state resistance of 0.085 ohms, which enhances its efficiency by minimizing conduction losses.
- Gate Charge (Qg): Low gate charge for faster switching performance.
- Operating Temperature: The device can operate effectively within a temperature range of -55°C to 175°C, making it suitable for harsh environments.
Applications
The MTD5N08LT4 MOSFET is versatile and can be used in a variety of applications. It is particularly well-suited for:
- Switching regulators
- Switching converters
- Motor drivers
- Power amplifiers
- Power management in portable and battery-powered products
- Automotive applications
Reliability and Quality
ON Semiconductor is committed to the highest standards of quality and reliability in its products. The MTD5N08LT4 MOSFET is no exception, as it is designed to meet rigorous industry standards for performance and durability. With its robust construction, it offers excellent thermal and electrical characteristics, ensuring a long operational lifespan even under challenging conditions.
Environmental Compliance
The MTD5N08LT4 is a RoHS-compliant product, adhering to environmental regulations that restrict the use of certain hazardous substances in electrical and electronic equipment. This commitment to environmental sustainability makes it a responsible choice for designers and manufacturers looking to create eco-friendly products.