EN
  • EN
  • DE

MTD4P05RL

Part No MTD4P05RL
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 246852-MTD4P05RL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MTD4P05RL CAD Model

Description

The MTD4P05RL from ON Semiconductor is a robust and efficient P-Channel Power MOSFET designed to deliver high-performance switching applications in various electronic devices. This power MOSFET is a critical component for designers looking to achieve energy-efficient power management in compact electronic systems.

Key Features

  • Device Type: P-Channel Power MOSFET
  • Drain-to-Source Voltage (VDS): -50V
  • Continuous Drain Current (ID): -4.0A
  • Power Dissipation (PD): 2.5W
  • RDS(on): Low on-resistance for improved efficiency
  • Package: SOT-223, providing a compact footprint suitable for space-constrained applications

Applications

The MTD4P05RL is ideal for a range of applications where efficient power control is essential. Common applications include:

  • Power Management Systems
  • DC-to-DC Converters
  • Battery Powered Devices
  • Motor Control Circuits
  • Load Switching

Advantages

Utilizing the MTD4P05RL Power MOSFET provides several advantages to system designers:

  • Energy Efficiency: The low RDS(on) characteristic minimizes conduction losses, leading to reduced power consumption and longer battery life in portable devices.
  • Thermal Performance: With a power dissipation rating of 2.5W, the MTD4P05RL can handle moderate power levels while maintaining operational stability.
  • Space Saving: The SOT-223 package is compact, making it an excellent choice for applications where PCB space is at a premium.
  • Reliability: ON Semiconductor's commitment to quality ensures that the MTD4P05RL MOSFET meets the high reliability standards required for modern electronic systems.

Summary

In summary, the ON Semiconductor MTD4P05RL is a high-quality P-Channel Power MOSFET that offers excellent switching performance, energy efficiency, and reliability for a variety of power management applications. Its compact SOT-223 package and robust electrical characteristics make it a versatile choice for designers looking to optimize their power control solutions.

You May Also Be Interested in

EliteMT
Lowest to $3.4246
EPCOS (TDK)
Need more? Email Us
STMicroelectronics
Need more? Email Us
ESMT
Need more? Email Us
ESMT
Need more? Email Us
EliteMT
Lowest to $3.7539
ESMT
512K x 16Bit x 2Banks Synchronous DRAM
Lowest to $0.8154
ESMT
Need more? Email Us
Coilcraft
Lowest to $1.5451

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess