The MTD1N80E is a high-performance Power MOSFET brought to you by ON Semiconductor, a leading supplier in the semiconductor industry. This device is designed to meet the rigorous demands of power electronic applications, providing efficient power conversion with a focus on energy savings.
Key Features
- High Voltage Capability: The MTD1N80E is engineered to handle continuous drain voltages up to 800V, making it suitable for high voltage applications.
- Low On-Resistance: With an RDS(on) value that minimizes conduction losses, this MOSFET ensures efficient operation, leading to energy savings and reduced heat generation.
- High Current Rating: This device can support a continuous drain current, providing ample headroom for a wide range of applications.
- Fast Switching Performance: The MTD1N80E offers fast switching capabilities, which is essential for reducing switching losses and improving overall efficiency in power converters.
- Robust Thermal Performance: Designed with an optimal thermal footprint, this MOSFET can handle higher temperatures, ensuring reliability and longevity in harsh environments.
Applications
The versatility of the MTD1N80E Power MOSFET allows it to be used in a variety of applications, including:
- Switch Mode Power Supplies (SMPS)
- Power Inverters
- Motor Drives
- Lighting Applications
- Power Factor Correction Circuits
Product Specifications
| Parameter |
Value |
| VDSS |
800V |
| RDS(on) |
Low |
| ID |
High |
| Package |
TO-252 (DPAK) |
With the MTD1N80E, ON Semiconductor continues to provide innovative solutions that enhance performance and reliability for power management systems. Its robust design and superior specifications make it an ideal choice for designers looking to optimize their power electronic systems.