EN
  • EN
  • DE

MTD1N50ET4

Part No MTD1N50ET4
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (M)
Description N?Channel Power MOSFET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 246786-MTD1N50ET4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MTD1N50ET4 CAD Model

Description

Product Overview: MTD1N50ET4 - ON Semiconductor

The MTD1N50ET4 is a cutting-edge power MOSFET device engineered by ON Semiconductor, a renowned leader in the semiconductor industry. This high-performance component is designed to meet the demanding requirements of modern electronic circuits, offering superior power handling capabilities with enhanced energy efficiency.

Key Features

  • Voltage Rating: The MTD1N50ET4 boasts a drain-to-source voltage (VDS) of 500V, making it suitable for high-voltage applications.
  • Current Capacity: With a continuous drain current (ID) of 1.5A, this MOSFET can handle significant power throughput without overheating or failing.
  • RDS(on): The device features a low on-state resistance (RDS(on)) which minimizes conduction losses and improves overall efficiency.
  • High-Speed Switching: Designed for fast switching applications, the MTD1N50ET4 ensures minimal delay and high-frequency operation.
  • Thermal Management: The MOSFET comes in a DPAK package, which provides excellent thermal performance and ensures reliability even under high power operation.

Applications

The versatility of the MTD1N50ET4 allows it to be used in a wide range of applications, including:

  • Power Supply Units (PSUs)
  • DC-DC Converters
  • Motor Control Systems
  • Inverters and UPS Systems
  • LED Lighting Solutions
  • Automotive Electronics

Quality and Reliability

ON Semiconductor's commitment to quality ensures that the MTD1N50ET4 MOSFET is manufactured to the highest standards, providing reliable performance even in the most challenging environments. With robust construction and built-in protection features, this MOSFET is an ideal choice for designers looking for a dependable component that will extend the life of their products.

Environmental Compliance

Adhering to strict environmental regulations, the MTD1N50ET4 is compliant with RoHS standards, ensuring that it is free from hazardous materials and is suitable for use in eco-friendly products.

You May Also Be Interested in

ESMT
1M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.7819
ESMT
1M x 16 Bit x 4 Banks
Lowest to $2.6115
Agere Systems
Need more? Email Us
ESMT
512K x 16Bit x 2Banks Synchronous DRAM
Lowest to $0.8154
ESMT
Need more? Email Us
ESMT
Lowest to $0.9506
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Atmel
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6435 $57.9150
220+ $0.5281 $116.1820
340+ $0.5116 $173.9440
470+ $0.4950 $232.6500
605+ $0.4786 $289.5530
810+ $0.4290 $347.4900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 870 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess