The MTD1302T4 is a groundbreaking piece of technology from ON Semiconductor, renowned for its innovative solutions in energy efficiency and intelligent power management. This product is a testament to ON Semiconductor's commitment to providing high-performance components for a wide range of electronic applications.
Key Features
- High-Efficiency Step-Down Converter: The MTD1302T4 is designed as a step-down converter, ensuring efficient voltage regulation for various applications.
- Wide Input Voltage Range: With an ability to accommodate a broad range of input voltages, this device is versatile and suitable for numerous power systems.
- Low Standby Current: The device's low standby current makes it an excellent choice for battery-powered applications, where power conservation is crucial.
- Thermal Shutdown Protection: Safety is a priority with the MTD1302T4, featuring thermal shutdown protection to prevent overheating and potential damage.
- Overcurrent Protection: This feature safeguards the device and the system it's integrated into from the risks associated with excessive current.
Applications
The MTD1302T4 is adept at serving a multitude of applications, particularly excelling in areas where efficient power conversion is necessary. It is an ideal choice for:
- Portable Devices
- Networking Equipment
- Computer Peripherals
- Telecommunications
- Consumer Electronics
Technical Specifications
| Parameter |
Value |
| Topology |
Buck (Step-Down) |
| Input Voltage (min) |
4.5V |
| Input Voltage (max) |
28V |
| Output Voltage |
Adjustable |
| Switching Frequency |
Up to 300 kHz |
| Package / Case |
TSSOP-14 |
With its robust design and advanced features, the ON Semiconductor MTD1302T4 is a reliable and efficient solution for your power management needs. It represents a blend of performance, durability, and innovation that ON Semiconductor is known for in the industry.