EN
  • EN
  • DE

MSRF860G

Part No MSRF860G
Manufacturer ON Semiconductor
Catalog OEM Parts (M - N)
Description Rectifier Diode Switching 600V 8A 120ns 2-Pin(2+Tab) TO-220 Full-Pak Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Average Rectified Current 8 A
Mounting SMD (SMT)
Case / Package TO-220-2
Element Configuration Single
Forward Current 8 A
Forward Voltage 1.7 V
Height 16.07 mm
Lead Free Yes
Length 10.63 mm
Max Forward Surge Current (Ifsm) 100 A
Maximum Operating Temperature 150 °C
Max Repetitive Reverse Voltage (Vrrm) 600 V
Max Reverse Voltage (DC) 600 V
Max Surge Current 100 A
Min Operating Temperature -65 °C
Number of Pins 2
Peak Non-Repetitive Surge Current 100 A
Peak Reverse Current 10 µA
Radiation Hardening No
Recovery Time 120 ns
Reverse Recovery Time 120 ns
Reverse Voltage 600 V
RoHS Compliant
Schedule B 8541100080, 8541100080
Width 4.9 mm
Win Source Part Number 1015559-MSRF860G
Categories OEM Parts(M-N)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MSRF860G CAD Model

Description

The MSRF860G is a robust and efficient rectifier diode designed by ON Semiconductor, renowned for its high-quality electronic components. This product is specifically tailored to meet the demanding requirements of high-frequency rectification and freewheeling applications in switch-mode power supplies and other power conversion systems.

Key Features:

  • High Reverse Voltage Capability: The MSRF860G has a reverse voltage rating of 600V, making it suitable for applications requiring a high breakdown voltage.
  • High Forward Surge Current: With a forward surge current of 150A, this diode can handle high current spikes without failure, ensuring reliability in harsh conditions.
  • Low Forward Voltage Drop: The device features a low forward voltage drop, which minimizes power loss and improves efficiency in power conversion circuits.
  • Fast Switching Speed: The diode’s fast recovery time is ideal for high-frequency applications, reducing switching losses and enhancing overall performance.
  • Robust Construction: Encased in a plastic package, the MSRF860G is designed for durability and long-term reliability.

Applications:

  • Switch-mode power supplies (SMPS)
  • Power factor correction (PFC) circuits
  • DC-DC converters
  • Freewheeling diodes in inverter circuits
  • Reverse battery protection

Package and Environmental Compliance:

The MSRF860G is available in a TO-220AC package, which is designed for easy mounting on printed circuit boards. ON Semiconductor is committed to environmental stewardship and ensures that the MSRF860G complies with RoHS (Restriction of Hazardous Substances) directives, making it a preferred choice for eco-conscious applications.

Conclusion:

With its high voltage and current capabilities, low power loss, fast switching, and robust package, the MSRF860G from ON Semiconductor is an excellent choice for designers looking to enhance the efficiency and reliability of their power management systems. Its compliance with environmental standards further underlines its suitability for modern electronic applications.

You May Also Be Interested in

New Japan Radio
Lowest to $0.3269
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess