EN
  • EN
  • DE

MPSA75G

Part No MPSA75G
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 240006-MPSA75G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MPSA75G CAD Model

Description

ON Semiconductor MPSA75G PNP Transistor

The MPSA75G is a high-quality PNP transistor manufactured by ON Semiconductor, a leader in semiconductor solutions. This bipolar junction transistor is designed for general-purpose amplification and switching applications, making it a versatile component for a wide array of electronic circuits. The MPSA75G is characterized by its robust performance and reliable operation, ensuring a stable and efficient performance in various electronic devices.

Key Features

  • Voltage Ratings: The MPSA75G can handle collector-emitter voltages up to 40V, and collector-base voltages up to 40V, making it suitable for medium-voltage applications.
  • Current Handling: With a continuous collector current rating of up to -500mA, this transistor can control a decent amount of power for its size.
  • Power Dissipation: It has a power dissipation of 625mW which helps to prevent overheating during operation.
  • Gain Bandwidth Product: The device features a gain bandwidth product (fT) of 60MHz, providing good frequency response for amplification purposes.
  • High DC Current Gain: The MPSA75G offers a high DC current gain (hFE) range, ensuring effective current amplification in a circuit.
  • TO-92 Package: Encased in a TO-92 package, it is lightweight, small, and suitable for through-hole mounting, which is compatible with a wide range of PCB designs.
  • Pb-Free and RoHS Compliant: ON Semiconductor ensures that this product meets environmental standards, being lead-free and compliant with the Restriction of Hazardous Substances (RoHS) directive.

Applications

The MPSA75G's reliable performance under a variety of conditions makes it an excellent choice for numerous applications, including:

  • Signal amplification in audio and other low-power systems.
  • Driver stages in amplifiers and switching circuits.
  • Load switches and power management in consumer electronics.
  • Interface circuits between different voltage levels.

ON Semiconductor's MPSA75G is a testament to the company's dedication to providing high-quality, reliable components for the electronics industry. Whether you're designing a simple hobbyist project or a complex industrial system, the MPSA75G PNP transistor is a solid choice for your circuit requirements.

You May Also Be Interested in

ESMT
1M x 16 Bit x 4 Banks
Lowest to $2.6115
ESMT
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
ESMT
Lowest to $3.2617
EliteMT
Lowest to $3.7539
Coilcraft
Lowest to $1.5451
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.8085
STMicroelectronics
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess