EN
  • EN
  • DE

MPC1710BML1

Part No MPC1710BML1
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 239327-MPC1710BML1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MPC1710BML1 CAD Model

Description

The ON Semiconductor MPC1710BML1 is a cutting-edge integrated circuit designed for high-performance power management applications. This device is particularly suited for systems that require efficient voltage regulation, offering both precision and reliability in a compact form factor.

Key Features

  • High Accuracy: The MPC1710BML1 provides precise voltage regulation, ensuring stable operation for sensitive electronic components.
  • Low Power Consumption: With its focus on energy efficiency, this product minimizes power loss and helps in extending battery life in portable applications.
  • Flexible Voltage Options: It supports a variety of output voltage levels, making it versatile for different design requirements.
  • Thermal Protection: The device includes built-in thermal shutdown features to prevent overheating, enhancing system safety and longevity.
  • Small Footprint: The compact package allows for integration into space-constrained designs without sacrificing performance.

Applications

The MPC1710BML1 is ideal for a range of applications, including but not limited to:

  • Portable Electronic Devices
  • Wireless Communication Systems
  • Power Supply Modules
  • Computing Devices
  • Automotive Electronics

Technical Specifications

The MPC1710BML1 boasts a robust set of technical characteristics that make it a top choice for designers and engineers. Its specifications include:

  • Package Type: Micro Leadframe Package (MLP)
  • Output Voltage Range: Customizable based on application needs
  • Operating Temperature Range: Suitable for commercial and industrial temperature ranges
  • Protection Features: Overcurrent, overvoltage, and thermal shutdown mechanisms

Quality and Reliability

ON Semiconductor is renowned for its commitment to quality, and the MPC1710BML1 is no exception. It is manufactured to meet stringent industry standards, ensuring both high performance and dependability for critical applications.

Ordering Information

For ordering the MPC1710BML1 or to request samples, please visit the ON Semiconductor website or contact an authorized distributor. Ensure you specify the correct product code to receive the exact configuration required for your project.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
ESMT
1M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.7819
ESMT
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
ESMT
Lowest to $1.0845
ESMT
Lowest to $2.9349
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $5.0427
ESMT
Need more? Email Us
ESMT
Lowest to $0.9506

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess