EN
  • EN
  • DE

MPC106ARX66CG

Part No MPC106ARX66CG
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 239325-MPC106ARX66CG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MPC106ARX66CG CAD Model

Description

ON Semiconductor MPC106ARX66CG Product Overview

The MPC106ARX66CG is a highly integrated PowerPC™ memory controller chip designed by ON Semiconductor, catering to the demanding needs of high-performance computing and embedded systems. This advanced memory controller is engineered to deliver robust performance and compatibility, making it an ideal choice for a wide range of applications including networking, automotive, and industrial systems.

Key Features

  • High-Speed Operation: The MPC106ARX66CG is optimized for 66 MHz system buses, providing quick data transfer rates that are essential for high-speed computing tasks.
  • PowerPC™ Support: It is designed to be compatible with PowerPC™ microprocessors, offering seamless integration for systems built around this architecture.
  • Memory Flexibility: This controller supports a variety of memory types including SDRAM, EDO, and Burst EDO DRAM, allowing for versatile system design and upgrade options.
  • Integrated PCI Interface: With an onboard PCI interface, the MPC106ARX66CG can handle PCI-specification 2.1 transactions, further enhancing its utility in complex embedded systems.
  • Advanced Memory Control: Features such as memory interleaving and a high-performance memory pipeline ensure efficient handling of memory operations, reducing bottlenecks and improving system throughput.

Reliability and Quality

ON Semiconductor is known for its commitment to quality, and the MPC106ARX66CG is no exception. This memory controller is built to meet the high reliability standards required by industrial and automotive applications, ensuring stable and consistent performance across various conditions.

Applications

The versatility of the MPC106ARX66CG makes it suitable for a multitude of applications, including:

  • High-performance workstations and servers
  • Networking equipment such as routers and switches
  • Automotive control systems
  • Industrial automation and control
  • Embedded systems requiring high-speed memory access

With its robust feature set and ON Semiconductor's reputation for reliability, the MPC106ARX66CG stands out as a superior memory controller solution for designers and engineers looking to push the boundaries of their high-performance computing and embedded system projects.

You May Also Be Interested in

Shindengen
Lowest to $0.2021
EliteMT
Lowest to $1.3456
EPCOS (TDK)
Need more? Email Us
EliteMT
Lowest to $3.4246
EliteMT
Need more? Email Us
EliteMT
Lowest to $1.3456
Omron
Need more? Email Us
ESMT
1M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.7819
ESMT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.5377 $75.0754
4+ $30.8001 $123.2004
6+ $29.8376 $179.0256
8+ $28.8750 $231.0000
11+ $27.9126 $307.0386
14+ $25.0251 $350.3514
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess