The MMST6838 is a high-performance NPN transistor from ON Semiconductor, renowned for its efficiency and reliability. This versatile component is designed to meet the rigorous demands of modern electronic circuits, making it an ideal choice for a wide range of applications, including signal processing, power management, and amplification tasks.
Key Features:
- High Current Gain Bandwidth Product: With an impressive fT of 300 MHz, the MMST6838 is capable of operating at high frequencies, making it suitable for RF and high-speed switching applications.
- Low Saturation Voltage: This transistor is engineered to have a low VCE(sat), which ensures lower power loss and heat generation when in saturation, enhancing overall efficiency.
- Surface-Mount Package: Enclosed in a small SOT-323 package, the MMST6838 is optimized for space-constrained applications, providing excellent performance in a compact footprint.
Electrical Characteristics:
- Voltage Ratings: It can handle collector-base voltage (VCBO) of 40V, collector-emitter voltage (VCEO) of 30V, and emitter-base voltage (VEBO) of 5V.
- Collector Current: The MMST6838 can sustain a continuous collector current (IC) of up to 100 mA, making it suitable for driving moderate loads.
- Power Dissipation: With a power dissipation of 225 mW, this transistor can manage a fair amount of power for its size.
Applications:
The MMST6838 transistor finds its place in various applications due to its robust performance characteristics. Some of the common applications include:
- Audio Amplifiers
- Signal Processing Circuits
- Switching Regulators
- DC-DC Converters
- Driver Stages in Hi-Fi Amplifiers and Television Circuits
Quality and Reliability:
ON Semiconductor is committed to providing high-quality products, and the MMST6838 is no exception. It is manufactured to stringent quality standards, ensuring reliable performance even in the most demanding environments.
Environmental Compliance:
The MMST6838 complies with RoHS and Green Product standards, reflecting ON Semiconductor's dedication to environmental sustainability and the production of eco-friendly components.