The MMSP3P03HDR2 is a robust P-Channel Power MOSFET designed and manufactured by ON Semiconductor, a leading name in the semiconductor industry. This device is engineered to deliver high performance and reliability for a wide range of applications requiring efficient power management and switching.
Key Features
- Device Type: P-Channel MOSFET
- Drain-to-Source Voltage (VDS): -30V
- Continuous Drain Current (ID): -3.0A
- Power Dissipation (PD): 1.25W
- RDS(on): 70 mΩ at VGS = -10V
- Gate-to-Source Voltage (VGS): ±20V
- Operating Temperature Range: -55°C to 150°C
- Package: Micro8™
Applications
The MMSP3P03HDR2 is ideal for a variety of applications where efficient power control is required. It is commonly used in:
- Power Management Circuits
- DC/DC Converters
- Battery Management Systems
- Load Switches
- Motor Control
Performance and Quality
ON Semiconductor's MMSP3P03HDR2 is designed to provide exceptional performance with a low threshold voltage, making it suitable for low voltage applications. The device's low RDS(on) ensures minimal power loss during operation, contributing to energy efficiency in electronic systems. The MOSFET also features a robust thermal performance, ensuring reliability even under high temperature conditions.
Environmental and Reliability Standards
The MMSP3P03HDR2 complies with RoHS and Halogen-Free standards, making it an environmentally friendly choice for manufacturers looking to create sustainable products. ON Semiconductor's commitment to quality is evident in the rigorous testing and quality control processes that this MOSFET undergoes, ensuring high reliability and performance consistency.