Product Overview: MMSF10N02Z N-Channel MOSFET
The MMSF10N02Z is a high-performance N-Channel MOSFET brought to you by ON Semiconductor, a trusted leader in the semiconductor industry. This MOSFET is designed to deliver efficient power management and conversion in a compact package, making it suitable for a wide range of applications, including computing, automotive, power supply, and consumer electronics.
Key Features
- Low On-Resistance: The MMSF10N02Z boasts a low on-resistance, which significantly reduces conduction losses and improves overall efficiency in electronic circuits.
- High Switching Speed: With its fast switching capabilities, this MOSFET is ideal for high-frequency applications, ensuring minimal power loss and heat generation.
- High Drain-Source Voltage (VDS): The device can handle a maximum drain-source voltage of 20V, allowing it to be used in a variety of high-voltage applications.
- Advanced High-Cell Density Process: Manufactured using an advanced high-cell density process, the MMSF10N02Z offers superior performance and reliability.
Electrical Characteristics
- Drain-Source Breakdown Voltage (VDS): 20V
- Continuous Drain Current (ID): 9.4A
- Power Dissipation (PD): 2.0W
- Gate Threshold Voltage (VGS(th)): 1.0V (min) to 2.5V (max)
- Operating Temperature Range: -55°C to 150°C
Applications
- DC/DC Converters
- Power Management Functions
- Motor Control Circuits
- Load Switching
- Automotive Applications
Package and Quality
The MMSF10N02Z comes in a surface-mount package that is RoHS compliant, ensuring that it meets the latest environmental standards. ON Semiconductor is committed to providing high-quality products, and this MOSFET is no exception, with rigorous testing protocols to guarantee performance and durability.
In conclusion, the MMSF10N02Z from ON Semiconductor is a versatile and efficient solution for designers looking to improve power management in their electronic designs. Its robust electrical characteristics and suitability for various applications make it a valuable component in any power regulation or switching task.