EN
  • EN
  • DE

MMFT4P03HD

Part No MMFT4P03HD
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 236028-MMFT4P03HD
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MMFT4P03HD CAD Model

Description

ON Semiconductor MMFT4P03HD P-Channel Power MOSFET

The ON Semiconductor MMFT4P03HD is a high-performance P-Channel Power MOSFET designed to deliver efficient power management in a wide range of applications. This MOSFET is a part of the TrenchMOS portfolio, which is renowned for its low on-resistance and high switching performance. The MMFT4P03HD is an ideal choice for designers looking for a reliable and robust semiconductor device capable of handling significant power levels while maintaining energy efficiency.

Key Features

  • High Current Capability: The MMFT4P03HD is capable of handling continuous drain currents up to -3 A, making it suitable for high-power applications.
  • Low On-Resistance: With a typical on-resistance of just 70 mOhms at VGS = -10 V, this MOSFET ensures minimal power loss and improved efficiency in your circuit designs.
  • High Voltage Threshold: It can sustain a drain-source voltage (VDS) of up to -30 V, providing a good margin for applications that experience voltage spikes or surges.
  • Advanced Trench Technology: Utilizing the latest TrenchMOS technology, the MMFT4P03HD offers excellent performance with reduced gate charge and lower capacitances.
  • Thermal Management: The device comes in a compact DPAK package that offers excellent thermal performance and is easy to mount on a printed circuit board (PCB).

Applications

The versatile nature of the MMFT4P03HD makes it suitable for a broad range of applications, including:

  • Power management circuits
  • DC/DC converters
  • Motor drives
  • Load switches
  • Battery management systems
  • Switching regulators

Quality and Reliability

ON Semiconductor is committed to providing high-quality products, and the MMFT4P03HD is no exception. It is designed to meet rigorous industry standards for performance and reliability, ensuring that your designs are both efficient and durable.

Summary

In summary, the ON Semiconductor MMFT4P03HD is a powerful and reliable P-Channel Power MOSFET that offers designers a combination of low on-resistance, high current handling, and efficient power management. Whether you're working on power supplies, motor controls, or any other power-sensitive application, the MMFT4P03HD is an excellent choice for your design needs.

You May Also Be Interested in

EliteMT
Need more? Email Us
ESMT
Lowest to $3.2617
Omron
Need more? Email Us
ESMT
Need more? Email Us
ESMT
1M x 16 Bit x 4 Banks
Lowest to $2.6115
ESMT
1M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.7819
ESMT
512K x 16Bit x 2Banks Synchronous DRAM
Lowest to $0.8154
ESMT
Lowest to $0.9506
Shindengen
Lowest to $0.2021

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess